Tripp Lite by Eaton 4-Port DB9 (RS-232) Serial PCI Express (PCIe) Card with Breakout Cable, Full Profile PCE-D9-04-CBL

Description
The PCE-D9-04-CBL 4-Port DB9 Serial PCI Express Card adds four DB9 serial ports to your computer or server. By adding the PCE-D9-04-CBL to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Its single-chip design provides optimum reliability and speed, reducing your CPU’s load from conventional bridge-chip cards and saving you money. Perfect for home or office, the PCE-D9-04-CBL supports data transfer rates up to 250 Kbps on each port with throughput up to 2.5 Gbps. It easily installs inside your computer in just a few minutes. The standard bracket’s one-lane (x1) interface is compatible with x4, x8 and x16 PCIe slots. Connect the included DB9 breakout cable to the card’s HD44 port, and allow the appropriate drivers to automatically install on your hard drive (a driver CD is included if they don’t). The PCE-D9-04-CBL is fully compliant with PCI Express Revision 1.1 and compatible with industrial standard 16450/16550 UART. On-chip 256-byte depth FIFO in transmit and receive paths of each port. Supports hardware and software flow control; 5-, 6-, 7- and 8-bit serial formats; Even, Odd, None, Space and Mark parity; 1- or 2-stop bit operation; and re-map function for legacy ports. Features Adds 4 DB9 (RS-232) Serial Ports to Your Computer Upgrades your DB9 capability without buying a new computer or server Single-chip design reduces CPU load from conventional bridge-chip cards Each port supports data transfer rates up to 250 Kbps Perfect for home or office use Easy to Install Inside Your Computer 1-lane (x1) interface compatible with x4, x8 and x16 PCIe slots Appropriate drivers install to your hard drive automatically Included breakout cable features 4 DB9 dongles Loaded with the Latest Features Complies with PCI Express Revision 1.1 Throughput up to 2.5 Gbps Compatible with industrial standard 16450/16550 UART On-chip 256-byte depth FIFO in transmit and receive paths of each port Supports hardware and software flow control Supports 5-, 6-, 7- and 8-bit serial formats Supports Even, Odd, None, Space and Mark parity Supports 1- or 2-stop bit operation Supports re-map function for legacy ports
Description
The PCE-D9-04-CBL 4-Port DB9 Serial PCI Express Card adds four DB9 serial ports to your computer or server. By adding the PCE-D9-04-CBL to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Its single-chip design provides optimum reliability and speed, reducing your CPU’s load from conventional bridge-chip cards and saving you money. Perfect for home or office, the PCE-D9-04-CBL supports data transfer rates up to 250 Kbps on each port with throughput up to 2.5 Gbps. It easily installs inside your computer in just a few minutes. The standard bracket’s one-lane (x1) interface is compatible with x4, x8 and x16 PCIe slots. Connect the included DB9 breakout cable to the card’s HD44 port, and allow the appropriate drivers to automatically install on your hard drive (a driver CD is included if they don’t). The PCE-D9-04-CBL is fully compliant with PCI Express Revision 1.1 and compatible with industrial standard 16450/16550 UART. On-chip 256-byte depth FIFO in transmit and receive paths of each port. Supports hardware and software flow control; 5-, 6-, 7- and 8-bit serial formats; Even, Odd, None, Space and Mark parity; 1- or 2-stop bit operation; and re-map function for legacy ports. Features Adds 4 DB9 (RS-232) Serial Ports to Your Computer Upgrades your DB9 capability without buying a new computer or server Single-chip design reduces CPU load from conventional bridge-chip cards Each port supports data transfer rates up to 250 Kbps Perfect for home or office use Easy to Install Inside Your Computer 1-lane (x1) interface compatible with x4, x8 and x16 PCIe slots Appropriate drivers install to your hard drive automatically Included breakout cable features 4 DB9 dongles Loaded with the Latest Features Complies with PCI Express Revision 1.1 Throughput up to 2.5 Gbps Compatible with industrial standard 16450/16550 UART On-chip 256-byte depth FIFO in transmit and receive paths of each port Supports hardware and software flow control Supports 5-, 6-, 7- and 8-bit serial formats Supports Even, Odd, None, Space and Mark parity Supports 1- or 2-stop bit operation Supports re-map function for legacy ports

Suppliers

Company
Product
Description
Supplier Links
4-Port DB9 (RS-232) Serial PCI Express (PCIe) Card with Breakout Cable, Full Profile - PCE-D9-04-CBL - Tripp Lite by Eaton
Chicago, IL, United States
4-Port DB9 (RS-232) Serial PCI Express (PCIe) Card with Breakout Cable, Full Profile
PCE-D9-04-CBL
4-Port DB9 (RS-232) Serial PCI Express (PCIe) Card with Breakout Cable, Full Profile PCE-D9-04-CBL
The PCE-D9-04-CBL 4-Port DB9 Serial PCI Express Card adds four DB9 serial ports to your computer or server. By adding the PCE-D9-04-CBL to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Its single-chip design provides optimum reliability and speed, reducing your CPU’s load from conventional bridge-chip cards and saving you money. Perfect for home or office, the PCE-D9-04-CBL supports data transfer rates up to 250 Kbps on each port with throughput up to 2.5 Gbps. It easily installs inside your computer in just a few minutes. The standard bracket’s one-lane (x1) interface is compatible with x4, x8 and x16 PCIe slots. Connect the included DB9 breakout cable to the card’s HD44 port, and allow the appropriate drivers to automatically install on your hard drive (a driver CD is included if they don’t). The PCE-D9-04-CBL is fully compliant with PCI Express Revision 1.1 and compatible with industrial standard 16450/16550 UART. On-chip 256-byte depth FIFO in transmit and receive paths of each port. Supports hardware and software flow control; 5-, 6-, 7- and 8-bit serial formats; Even, Odd, None, Space and Mark parity; 1- or 2-stop bit operation; and re-map function for legacy ports. Features Adds 4 DB9 (RS-232) Serial Ports to Your Computer Upgrades your DB9 capability without buying a new computer or server Single-chip design reduces CPU load from conventional bridge-chip cards Each port supports data transfer rates up to 250 Kbps Perfect for home or office use Easy to Install Inside Your Computer 1-lane (x1) interface compatible with x4, x8 and x16 PCIe slots Appropriate drivers install to your hard drive automatically Included breakout cable features 4 DB9 dongles Loaded with the Latest Features Complies with PCI Express Revision 1.1 Throughput up to 2.5 Gbps Compatible with industrial standard 16450/16550 UART On-chip 256-byte depth FIFO in transmit and receive paths of each port Supports hardware and software flow control Supports 5-, 6-, 7- and 8-bit serial formats Supports Even, Odd, None, Space and Mark parity Supports 1- or 2-stop bit operation Supports re-map function for legacy ports

The PCE-D9-04-CBL 4-Port DB9 Serial PCI Express Card adds four DB9 serial ports to your computer or server. By adding the PCE-D9-04-CBL to a computer with no DB9 ports or not enough of them, you can upgrade your DB9 capability without having to buy a new computer. Its single-chip design provides optimum reliability and speed, reducing your CPU’s load from conventional bridge-chip cards and saving you money.
Perfect for home or office, the PCE-D9-04-CBL supports data transfer rates up to 250 Kbps on each port with throughput up to 2.5 Gbps. It easily installs inside your computer in just a few minutes. The standard bracket’s one-lane (x1) interface is compatible with x4, x8 and x16 PCIe slots. Connect the included DB9 breakout cable to the card’s HD44 port, and allow the appropriate drivers to automatically install on your hard drive (a driver CD is included if they don’t).
The PCE-D9-04-CBL is fully compliant with PCI Express Revision 1.1 and compatible with industrial standard 16450/16550 UART. On-chip 256-byte depth FIFO in transmit and receive paths of each port. Supports hardware and software flow control; 5-, 6-, 7- and 8-bit serial formats; Even, Odd, None, Space and Mark parity; 1- or 2-stop bit operation; and re-map function for legacy ports.

Features

Adds 4 DB9 (RS-232) Serial Ports to Your Computer

  • Upgrades your DB9 capability without buying a new computer or server
  • Single-chip design reduces CPU load from conventional bridge-chip cards
  • Each port supports data transfer rates up to 250 Kbps
  • Perfect for home or office use

Easy to Install Inside Your Computer

  • 1-lane (x1) interface compatible with x4, x8 and x16 PCIe slots
  • Appropriate drivers install to your hard drive automatically
  • Included breakout cable features 4 DB9 dongles

Loaded with the Latest Features

  • Complies with PCI Express Revision 1.1
  • Throughput up to 2.5 Gbps
  • Compatible with industrial standard 16450/16550 UART
  • On-chip 256-byte depth FIFO in transmit and receive paths of each port
  • Supports hardware and software flow control
  • Supports 5-, 6-, 7- and 8-bit serial formats
  • Supports Even, Odd, None, Space and Mark parity
  • Supports 1- or 2-stop bit operation
  • Supports re-map function for legacy ports
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Serial Communications Products
Product Number PCE-D9-04-CBL
Product Name 4-Port DB9 (RS-232) Serial PCI Express (PCIe) Card with Breakout Cable, Full Profile
Serial Protocol RS232
Unlock Full Specs
to access all available technical data

Similar Products