ACCES I/O Products, Inc. PC/104 Four-Port RS-422/485 Serial Communication 104-COM-4S

Description
PC/104 Eight- and Four-Port RS-422/485 Serial Communication These are eight or four-port, asynchronous, serial communication boards designed for use on the PC/104 bus. They support RS-485 and RS-422 communications. The boards may be installed in any standard PC/104 stack. Connections are made via a 50 pin IDC type right angle connector. Common applications include POS, gaming systems, machine monitoring, military and highdensity networking. Features 8 or 4 independent asynchronous serial COM ports Field selectable RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to 921.6K Fixed bias and jumper selectable termination provided on each transmit and receive channel simplifies cabling Programmable individual non-volatile base addresses and IRQs simplifies installation Low power required: +5VDC at 80 mA typical Operates as a standard COM port in all operating systems Factory Options: (call for pricing and availability) 16850 UARTs with 128-byte FIFO 0 to 70°C and -40 to +85°C versions available
Description
PC/104 Eight- and Four-Port RS-422/485 Serial Communication These are eight or four-port, asynchronous, serial communication boards designed for use on the PC/104 bus. They support RS-485 and RS-422 communications. The boards may be installed in any standard PC/104 stack. Connections are made via a 50 pin IDC type right angle connector. Common applications include POS, gaming systems, machine monitoring, military and highdensity networking. Features 8 or 4 independent asynchronous serial COM ports Field selectable RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to 921.6K Fixed bias and jumper selectable termination provided on each transmit and receive channel simplifies cabling Programmable individual non-volatile base addresses and IRQs simplifies installation Low power required: +5VDC at 80 mA typical Operates as a standard COM port in all operating systems Factory Options: (call for pricing and availability) 16850 UARTs with 128-byte FIFO 0 to 70°C and -40 to +85°C versions available

Suppliers

Company
Product
Description
Supplier Links
PC/104 Four-Port RS-422/485 Serial Communication - 104-COM-4S - ACCES I/O Products, Inc.
San Diego, CA, USA
PC/104 Four-Port RS-422/485 Serial Communication
104-COM-4S
PC/104 Four-Port RS-422/485 Serial Communication 104-COM-4S
PC/104 Eight- and Four-Port RS-422/485 Serial Communication These are eight or four-port, asynchronous, serial communication boards designed for use on the PC/104 bus. They support RS-485 and RS-422 communications. The boards may be installed in any standard PC/104 stack. Connections are made via a 50 pin IDC type right angle connector. Common applications include POS, gaming systems, machine monitoring, military and highdensity networking. Features 8 or 4 independent asynchronous serial COM ports Field selectable RS-422 and RS-485, independent for each port Auto-RTS feature makes half-duplex RS-485 communications effortless Speeds up to 921.6K Fixed bias and jumper selectable termination provided on each transmit and receive channel simplifies cabling Programmable individual non-volatile base addresses and IRQs simplifies installation Low power required: +5VDC at 80 mA typical Operates as a standard COM port in all operating systems Factory Options: (call for pricing and availability) 16850 UARTs with 128-byte FIFO 0 to 70°C and -40 to +85°C versions available

PC/104 Eight- and Four-Port RS-422/485 Serial Communication

These are eight or four-port, asynchronous, serial communication boards designed for use on the PC/104 bus. They support RS-485 and RS-422 communications. The boards may be installed in any standard PC/104 stack. Connections are made via a 50 pin IDC type right angle connector.

Common applications include POS, gaming systems, machine monitoring, military and highdensity networking.

Features

  • 8 or 4 independent asynchronous serial COM ports
  • Field selectable RS-422 and RS-485, independent for each port
  • Auto-RTS feature makes half-duplex RS-485 communications effortless
  • Speeds up to 921.6K
  • Fixed bias and jumper selectable termination provided on each transmit and receive channel simplifies cabling
  • Programmable individual non-volatile base addresses and IRQs simplifies installation
  • Low power required: +5VDC at 80 mA typical
  • Operates as a standard COM port in all operating systems
  • Factory Options: (call for pricing and availability)
    • 16850 UARTs with 128-byte FIFO
    • 0 to 70°C and -40 to +85°C versions available
Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Serial Adapters
Product Number 104-COM-4S
Product Name PC/104 Four-Port RS-422/485 Serial Communication
Serial Protocol RS422; RS485
Network / Bus PC/104 (PC/104-Plus, EBX, ETX)
Form Factor PCB
Number of Ports 4
Unlock Full Specs
to access all available technical data