ACCES I/O Products, Inc. PCI-104 2-port RS-232 Serial Communication Board 104I-COM232-2

Description
Features High Performance Octal PCI UART 16550 Compatible Register Set Up to 460Kb/s Serial Data Rate Global Interrupt Source Register Data Transfer in Byte, Word, and Double-Word 64-Byte Transmit and Receive FIFOs per each of eight UARTs Transmit and Receive FIFO Level Counters Programmable Trasmit and Receive FIFO Trigger Level RoHS Available. Please contact us for ordering information The P104-COM232-8 (PC/104-Plus) and 104I-COM232-8 (PCI-104) are PC/104-based eight channel RS-232 communication peripherals. Based on the XR17D158, the boards have eight enhanced 16550 UARTs, each with a set of modem signals (CTS, RTS, RI, DTR, DSR, CD). A 460Kb/s rate is guaranteed for all channels with up to 3K Ohm 1000pF loads. All interrupts may be monitored at a 32-bit status register. Each UART has both a 64 byte transmit and a 64 byte receive FIFO. The typical quiescent current draw from the user's 5V supply is less than 60mA (with P1 and P2 disconnected). If every transmitter line is loaded with 3K Ohm, current draw should still be less than 150mA. Linux drivers and sample programs are supplied with the card. SOFTWARE The provided Windows drivers are 100% compatible with the normal Microsoft-provided Serial Application Programming Interface. This means every program you've ever used with a standard serial port in Windows will also work with these ports, no problem. In addition, we provide several utility and sample programs to help you write your own code, if you're not using something off-the-shelf.
Description
Features High Performance Octal PCI UART 16550 Compatible Register Set Up to 460Kb/s Serial Data Rate Global Interrupt Source Register Data Transfer in Byte, Word, and Double-Word 64-Byte Transmit and Receive FIFOs per each of eight UARTs Transmit and Receive FIFO Level Counters Programmable Trasmit and Receive FIFO Trigger Level RoHS Available. Please contact us for ordering information The P104-COM232-8 (PC/104-Plus) and 104I-COM232-8 (PCI-104) are PC/104-based eight channel RS-232 communication peripherals. Based on the XR17D158, the boards have eight enhanced 16550 UARTs, each with a set of modem signals (CTS, RTS, RI, DTR, DSR, CD). A 460Kb/s rate is guaranteed for all channels with up to 3K Ohm 1000pF loads. All interrupts may be monitored at a 32-bit status register. Each UART has both a 64 byte transmit and a 64 byte receive FIFO. The typical quiescent current draw from the user's 5V supply is less than 60mA (with P1 and P2 disconnected). If every transmitter line is loaded with 3K Ohm, current draw should still be less than 150mA. Linux drivers and sample programs are supplied with the card. SOFTWARE The provided Windows drivers are 100% compatible with the normal Microsoft-provided Serial Application Programming Interface. This means every program you've ever used with a standard serial port in Windows will also work with these ports, no problem. In addition, we provide several utility and sample programs to help you write your own code, if you're not using something off-the-shelf.

Suppliers

Company
Product
Description
Supplier Links
PCI-104 2-port RS-232 Serial Communication Board - 104I-COM232-2 - ACCES I/O Products, Inc.
San Diego, CA, USA
PCI-104 2-port RS-232 Serial Communication Board
104I-COM232-2
PCI-104 2-port RS-232 Serial Communication Board 104I-COM232-2
Features High Performance Octal PCI UART 16550 Compatible Register Set Up to 460Kb/s Serial Data Rate Global Interrupt Source Register Data Transfer in Byte, Word, and Double-Word 64-Byte Transmit and Receive FIFOs per each of eight UARTs Transmit and Receive FIFO Level Counters Programmable Trasmit and Receive FIFO Trigger Level RoHS Available. Please contact us for ordering information The P104-COM232-8 (PC/104-Plus) and 104I-COM232-8 (PCI-104) are PC/104-based eight channel RS-232 communication peripherals. Based on the XR17D158, the boards have eight enhanced 16550 UARTs, each with a set of modem signals (CTS, RTS, RI, DTR, DSR, CD). A 460Kb/s rate is guaranteed for all channels with up to 3K Ohm 1000pF loads. All interrupts may be monitored at a 32-bit status register. Each UART has both a 64 byte transmit and a 64 byte receive FIFO. The typical quiescent current draw from the user's 5V supply is less than 60mA (with P1 and P2 disconnected). If every transmitter line is loaded with 3K Ohm, current draw should still be less than 150mA. Linux drivers and sample programs are supplied with the card. SOFTWARE The provided Windows drivers are 100% compatible with the normal Microsoft-provided Serial Application Programming Interface. This means every program you've ever used with a standard serial port in Windows will also work with these ports, no problem. In addition, we provide several utility and sample programs to help you write your own code, if you're not using something off-the-shelf.

Features

  • High Performance Octal PCI UART
  • 16550 Compatible Register Set
  • Up to 460Kb/s Serial Data Rate
  • Global Interrupt Source Register
  • Data Transfer in Byte, Word, and Double-Word
  • 64-Byte Transmit and Receive FIFOs per each of eight UARTs
  • Transmit and Receive FIFO Level Counters
  • Programmable Trasmit and Receive FIFO Trigger Level
  • RoHS Available. Please contact us for ordering information

The P104-COM232-8 (PC/104-Plus) and 104I-COM232-8 (PCI-104) are PC/104-based eight channel RS-232 communication peripherals. Based on the XR17D158, the boards have eight enhanced 16550 UARTs, each with a set of modem signals (CTS, RTS, RI, DTR, DSR, CD). A 460Kb/s rate is guaranteed for all channels with up to 3K Ohm 1000pF loads. All interrupts may be monitored at a 32-bit status register. Each UART has both a 64 byte transmit and a 64 byte receive FIFO.

The typical quiescent current draw from the user's 5V supply is less than 60mA (with P1 and P2 disconnected). If every transmitter line is loaded with 3K Ohm, current draw should still be less than 150mA.

Linux drivers and sample programs are supplied with the card.

SOFTWARE

The provided Windows drivers are 100% compatible with the normal Microsoft-provided Serial Application Programming Interface. This means every program you've ever used with a standard serial port in Windows will also work with these ports, no problem. In addition, we provide several utility and sample programs to help you write your own code, if you're not using something off-the-shelf.

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Serial Communications Products
Product Number 104I-COM232-2
Product Name PCI-104 2-port RS-232 Serial Communication Board
Serial Protocol RS232
Unlock Full Specs
to access all available technical data

Similar Products