ACCES I/O Products, Inc. 4-Port RS-232 Serial Communication 104-COM232-4

Description
Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory Options: (call for pricing and availability) 128-byte FIFO 0 to 70°C and -40 to +85°C versions available RoHS Available. Please contact us for ordering information This is an eight, four, or two-port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports full RS-232 serial communications. The board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors for the boards optional breakout cable. The boards are feature-rich and allow for the connection of multiple serial devices—ideal for a variety of applications such as POS, barcode readers, modems, machine monitoring and control, military, high-density networking applications or any other application requiring the connection of RS-232 serial devices to a PC/104 compatible system. Type 16780 UARTS are used as the asynchronous communication elements. These include 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining 100% compatibility with all operating system COM port drivers. ACCES offers the 104-COM232-8 series in both standard and extended temperature versions ideal for outdoor applications or harsh industrial surroundings. Ordering options include UARTs with larger FIFOs, support for custom baud rates, vertical I/O pins, and custom cabling. A crystal oscillator located on the board permits precise baud rate capability up to 230.4K. The addresses of the individual channels and IRQ are stored in non volatile memory on the board and loaded into programmed logic when the board is initially powered. SOFTWARE The 104-COM232-8 series are supported by most operating systems and include a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample programs and source code in "C" and Pascal for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also included is a graphical setup program in Windows. An easy-to-use Windows terminal program simplifies verification of proper operation (also provided in a DOS version.)
Description
Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory Options: (call for pricing and availability) 128-byte FIFO 0 to 70°C and -40 to +85°C versions available RoHS Available. Please contact us for ordering information This is an eight, four, or two-port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports full RS-232 serial communications. The board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors for the boards optional breakout cable. The boards are feature-rich and allow for the connection of multiple serial devices—ideal for a variety of applications such as POS, barcode readers, modems, machine monitoring and control, military, high-density networking applications or any other application requiring the connection of RS-232 serial devices to a PC/104 compatible system. Type 16780 UARTS are used as the asynchronous communication elements. These include 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining 100% compatibility with all operating system COM port drivers. ACCES offers the 104-COM232-8 series in both standard and extended temperature versions ideal for outdoor applications or harsh industrial surroundings. Ordering options include UARTs with larger FIFOs, support for custom baud rates, vertical I/O pins, and custom cabling. A crystal oscillator located on the board permits precise baud rate capability up to 230.4K. The addresses of the individual channels and IRQ are stored in non volatile memory on the board and loaded into programmed logic when the board is initially powered. SOFTWARE The 104-COM232-8 series are supported by most operating systems and include a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample programs and source code in "C" and Pascal for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also included is a graphical setup program in Windows. An easy-to-use Windows terminal program simplifies verification of proper operation (also provided in a DOS version.)

Suppliers

Company
Product
Description
Supplier Links
4-Port RS-232 Serial Communication - 104-COM232-4 - ACCES I/O Products, Inc.
San Diego, CA, USA
4-Port RS-232 Serial Communication
104-COM232-4
4-Port RS-232 Serial Communication 104-COM232-4
Features 8, 4 or 2 RS-232 asynchronous serial COM ports Speeds up to 230.4K with 64-byte FIFO Programmable IRQ sharing simplifies system design and installation Low power required: +5VDC at 80mA typical Operates as a standard COM port in all operating systems Factory Options: (call for pricing and availability) 128-byte FIFO 0 to 70°C and -40 to +85°C versions available RoHS Available. Please contact us for ordering information This is an eight, four, or two-port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports full RS-232 serial communications. The board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors for the boards optional breakout cable. The boards are feature-rich and allow for the connection of multiple serial devices—ideal for a variety of applications such as POS, barcode readers, modems, machine monitoring and control, military, high-density networking applications or any other application requiring the connection of RS-232 serial devices to a PC/104 compatible system. Type 16780 UARTS are used as the asynchronous communication elements. These include 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining 100% compatibility with all operating system COM port drivers. ACCES offers the 104-COM232-8 series in both standard and extended temperature versions ideal for outdoor applications or harsh industrial surroundings. Ordering options include UARTs with larger FIFOs, support for custom baud rates, vertical I/O pins, and custom cabling. A crystal oscillator located on the board permits precise baud rate capability up to 230.4K. The addresses of the individual channels and IRQ are stored in non volatile memory on the board and loaded into programmed logic when the board is initially powered. SOFTWARE The 104-COM232-8 series are supported by most operating systems and include a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample programs and source code in "C" and Pascal for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also included is a graphical setup program in Windows. An easy-to-use Windows terminal program simplifies verification of proper operation (also provided in a DOS version.)

Features

  • 8, 4 or 2 RS-232 asynchronous serial COM ports
  • Speeds up to 230.4K with 64-byte FIFO
  • Programmable IRQ sharing simplifies system design and installation
  • Low power required: +5VDC at 80mA typical
  • Operates as a standard COM port in all operating systems

Factory Options: (call for pricing and availability)

  • 128-byte FIFO
  • 0 to 70°C and -40 to +85°C versions available
  • RoHS Available. Please contact us for ordering information

This is an eight, four, or two-port, asynchronous, serial communication board designed for use on the PC/104 bus. It supports full RS-232 serial communications. The board may be installed in any standard PC/104 stack. Connections are made via two 40 pin IDC type right angle connectors for the boards optional breakout cable. The boards are feature-rich and allow for the connection of multiple serial devices—ideal for a variety of applications such as POS, barcode readers, modems, machine monitoring and control, military, high-density networking applications or any other application requiring the connection of RS-232 serial devices to a PC/104 compatible system.

Type 16780 UARTS are used as the asynchronous communication elements. These include 64-byte transmit/receive FIFO buffers to protect against lost data in multitasking systems while maintaining 100% compatibility with all operating system COM port drivers. ACCES offers the 104-COM232-8 series in both standard and extended temperature versions ideal for outdoor applications or harsh industrial surroundings. Ordering options include UARTs with larger FIFOs, support for custom baud rates, vertical I/O pins, and custom cabling.

A crystal oscillator located on the board permits precise baud rate capability up to 230.4K. The addresses of the individual channels and IRQ are stored in non volatile memory on the board and loaded into programmed logic when the board is initially powered.

SOFTWARE

The 104-COM232-8 series are supported by most operating systems and include a free DOS, Linux and XP/2003/2008/7/8/8.1 compatible software package. This includes sample programs and source code in "C" and Pascal for DOS, and Visual Basic, Delphi, and Visual C++ for Windows. Also included is a graphical setup program in Windows. An easy-to-use Windows terminal program simplifies verification of proper operation (also provided in a DOS version.)

Supplier's Site

Technical Specifications

  ACCES I/O Products, Inc.
Product Category Serial Communications Products
Product Number 104-COM232-4
Product Name 4-Port RS-232 Serial Communication
Serial Protocol RS232
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1528I-CE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Fully Isolated RS-232/422 Converter - LDM422-ST - Dataforth Corporation
Specs
Device Type Converter
Data Rate 0.0750 to 19.2 kbps
Agency Approvals CE Conformity
View Details
Electrical interface - CPV14-GE-ASI-4E4A-Z-M8-CE - Festo Corporation
Specs
Network / Bus Fieldbus
View Details