ALMiG USA Corporation Datasheets for Air Compressors

Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications.
Air Compressors: Learn more

Product Name Notes
General information Power rating: 15 - 425 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 75 - 2050 cfm Cooling System: Air cooled, Water Cooled...
General information Power rating: 20 - 480 hp Pressure up to 190 psi(g) Flowrate: 41 - 1976 cfm Unit manufactured in accordance with ASME, OHSA and CE standards Compact build...
General information Power rating: 20 - 75 hp Pressure up to 145 psi(g) Flowrate: 36 - 304 cfm High quality, 100% oil-free compressed air is required not only in the...
General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical,...
General information Power rating: 3 - 40 hp Pressure up to 190 psi(g) Flowrate: 7 - 143 cfm Cooling Sysem: Air Cooled Unit manufactured in accordance with ASME, OHSA and...
General information Power rating: 5 - 350 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 20 - 1550 cfm Cooling System: Air cooled, Water Cooled,...
General information Power rating: 50 - 700 hp Pressure up to 190 psi(g) Flowrate: 150 - 2500 cfm Cooling System: Air cooled, Water Cooled, Sea Water Cooled Our GEAR series...
Power class: 3 – 40 hp With its Booster series in the 3 – 40 hp output power range ALMiG provides a comprehensive product range of piston compressors, the main...
Power class: 3 – 60 hp The well-conceived modular principle of the HL series makes it extremely flexible and it can be used for all applications up to 600 psi(g),...
The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit...