ALMiG USA Corporation Datasheets for Specialty Process Controllers

Specialty industrial process controllers are used in unlisted, specialized or proprietary applications.
Specialty Process Controllers: Learn more

Product Name Notes
Features: State of the art microprocessor operated Very simple operator control Parameter entry is protected by a code Self-test of the compressor before every start-up for Continuous monitoring of all...
Features: Very easy toperate Microprocessor control unit ALMIG AIR CONTROL f Soft start through frequency transformer. Avoidance of current peaks during start-up All electric connections tagged (name plates) for easy...
Features: Very simple operator control Parameter entry is protected by a code Self-test of the compressor before every start-up for Continuous monitoring of all parameters relevant to operation 7 channels...
Features: Very easy to operate Microprocessor control unit ALMIG AIR CONTROL 2 Soft start through frequency transformer. Avoidance of current peaks during start-up All electric connections tagged (name plates) for...
Plant Control central control technology a digital data communication solution by ALMiG. It makes it easy to monitor and remote control the entire compressed air station, including all accessory components.
The consumption-related multiple control system is able to run your compressors in the most efficient way based on the flow rate of each unit no matter which brand. Multi Control...