ALMiG USA Corporation COMBI Screw Compressor (60 Hz) COMBI 22 / 30

Description
General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance plant. The minimum space requirement and extremely low noise level enable these machines to be installed directly where you need the compressed air. This means that your company safes major investments in expensive compressed air piping. Another advantage of these new compact compressors is the low weight and easy way which they can be transported. A fork lift is sufficient to install the entire compressed air station on site. Overview of variant types The COMBI series is engineered in such a way that, due to its unique design concept, it is extremely versatile. The product range includes among other things: 3 different receiver sizes Tri Voltage System 208V / 230V / 460V with or without refrigerant dryer with or without compressed air filters different control systems designed for your requirements plus many more advantages
Description
General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance plant. The minimum space requirement and extremely low noise level enable these machines to be installed directly where you need the compressed air. This means that your company safes major investments in expensive compressed air piping. Another advantage of these new compact compressors is the low weight and easy way which they can be transported. A fork lift is sufficient to install the entire compressed air station on site. Overview of variant types The COMBI series is engineered in such a way that, due to its unique design concept, it is extremely versatile. The product range includes among other things: 3 different receiver sizes Tri Voltage System 208V / 230V / 460V with or without refrigerant dryer with or without compressed air filters different control systems designed for your requirements plus many more advantages

Suppliers

Company
Product
Description
Supplier Links
COMBI Screw Compressor (60 Hz) - COMBI 22 / 30 - ALMiG USA Corporation
Green Bay, WI, USA
COMBI Screw Compressor (60 Hz)
COMBI 22 / 30
COMBI Screw Compressor (60 Hz) COMBI 22 / 30
General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance plant. The minimum space requirement and extremely low noise level enable these machines to be installed directly where you need the compressed air. This means that your company safes major investments in expensive compressed air piping. Another advantage of these new compact compressors is the low weight and easy way which they can be transported. A fork lift is sufficient to install the entire compressed air station on site. Overview of variant types The COMBI series is engineered in such a way that, due to its unique design concept, it is extremely versatile. The product range includes among other things: 3 different receiver sizes Tri Voltage System 208V / 230V / 460V with or without refrigerant dryer with or without compressed air filters different control systems designed for your requirements plus many more advantages

General information

Power rating: 3 - 30 hp

Pressure up to 190 psi(g)

Flowrate: 7 - 124 cfm

Cooling System: Air cooled
Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance plant.
The minimum space requirement and extremely low noise level enable these machines to be installed directly where you need the compressed air. This means that your company safes major investments in expensive compressed air piping.
Another advantage of these new compact compressors is the low weight and easy way which they can be transported. A fork lift is sufficient to install the entire compressed air station on site.

Overview of variant types

The COMBI series is engineered in such a way that, due to its unique design concept, it is extremely versatile.
The product range includes among other things:

  • 3 different receiver sizes
  • Tri Voltage System 208V / 230V / 460V
  • with or without refrigerant dryer
  • with or without compressed air filters
  • different control systems designed for your requirements

plus many more advantages

Supplier's Site

Technical Specifications

  ALMiG USA Corporation
Product Category Air Compressors
Product Number COMBI 22 / 30
Product Name COMBI Screw Compressor (60 Hz)
Compressor Technology Rotary Screw
Power Source 208/230/460V Tri-Voltage, Belt Drive
Mass Flow Capacity 104 to 124 SCFM (177 to 211 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Speed Compressor - SFC 45 (T) to 110M (T) Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source AC Three Phase
Lubrication Style Lubricated
View Details
Dry-Running, Rotary Vane Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Power Source AC Single Phase; AC Three Phase
Lubrication Style Oil-free
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details