ALMiG USA Corporation DIRECT Screw Compressor (50 Hz) DIRECT 280

Description
General information Power rating: 15 - 425 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 75 - 2050 cfm Cooling System: Air cooled, Water Cooled Our DIRECT series guarantee 24 / 7 high performance and operational reliability under 100% load. The DIRECT series lowers your investment cost + overall livecycle costs of the compressor station by having extended maintenance periods! Due to its unique design it operates under any ambient conditions even as marine compressor for navy applications or on drilling sites in Texas! The smaller range up to 50 hp can be equipped with as technical oil free sollution or just with a dryer as our "plus version". Unit manufactured in accordance with UL, ASME, OHSA and CE standards Load / Unload operation as standard, optional equipped with valve modulation (throttling) for capacity control Compact build for installation near walls; operation from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame to reduce vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. Colours light grey (RAL 7035) and sky-blue (RAL 5015) Main switch installed internal or external depending on the compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a 1:1 direct coupling extremely efficient system. Direct drive system with increased lifetime and low energy costs ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Fan is optimized for extremely low noise level Emergency stop function Automatic restart after power loss
Description
General information Power rating: 15 - 425 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 75 - 2050 cfm Cooling System: Air cooled, Water Cooled Our DIRECT series guarantee 24 / 7 high performance and operational reliability under 100% load. The DIRECT series lowers your investment cost + overall livecycle costs of the compressor station by having extended maintenance periods! Due to its unique design it operates under any ambient conditions even as marine compressor for navy applications or on drilling sites in Texas! The smaller range up to 50 hp can be equipped with as technical oil free sollution or just with a dryer as our "plus version". Unit manufactured in accordance with UL, ASME, OHSA and CE standards Load / Unload operation as standard, optional equipped with valve modulation (throttling) for capacity control Compact build for installation near walls; operation from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame to reduce vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. Colours light grey (RAL 7035) and sky-blue (RAL 5015) Main switch installed internal or external depending on the compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a 1:1 direct coupling extremely efficient system. Direct drive system with increased lifetime and low energy costs ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Fan is optimized for extremely low noise level Emergency stop function Automatic restart after power loss

Suppliers

Company
Product
Description
Supplier Links
DIRECT Screw Compressor (50 Hz) - DIRECT 280 - ALMiG USA Corporation
Green Bay, WI, USA
DIRECT Screw Compressor (50 Hz)
DIRECT 280
DIRECT Screw Compressor (50 Hz) DIRECT 280
General information Power rating: 15 - 425 hp (Tri Voltage Motors up to 50hp) Pressure up to 190 psi(g) Flowrate: 75 - 2050 cfm Cooling System: Air cooled, Water Cooled Our DIRECT series guarantee 24 / 7 high performance and operational reliability under 100% load. The DIRECT series lowers your investment cost + overall livecycle costs of the compressor station by having extended maintenance periods! Due to its unique design it operates under any ambient conditions even as marine compressor for navy applications or on drilling sites in Texas! The smaller range up to 50 hp can be equipped with as technical oil free sollution or just with a dryer as our "plus version". Unit manufactured in accordance with UL, ASME, OHSA and CE standards Load / Unload operation as standard, optional equipped with valve modulation (throttling) for capacity control Compact build for installation near walls; operation from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame to reduce vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. Colours light grey (RAL 7035) and sky-blue (RAL 5015) Main switch installed internal or external depending on the compressor hp class. The compressor is equipped with the following features: Electrical drive through high performance motor Power transmission from drive motor to air end trough a 1:1 direct coupling extremely efficient system. Direct drive system with increased lifetime and low energy costs ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Fan is optimized for extremely low noise level Emergency stop function Automatic restart after power loss

General information

Power rating: 15 - 425 hp (Tri Voltage Motors up to 50hp)

Pressure up to 190 psi(g)

Flowrate: 75 - 2050 cfm

Cooling System: Air cooled, Water Cooled

Our DIRECT series guarantee 24 / 7 high performance and operational reliability under 100% load. The DIRECT series lowers your investment cost + overall livecycle costs of the compressor station by having extended maintenance periods!

Due to its unique design it operates under any ambient conditions even as marine compressor for navy applications or on drilling sites in Texas! The smaller range up to 50 hp can be equipped with as technical oil free sollution or just with a dryer as our "plus version".

  • Unit manufactured in accordance with UL, ASME, OHSA and CE standards
  • Load / Unload operation as standard, optional equipped with valve modulation (throttling) for capacity control
  • Compact build for installation near walls; operation from one side
  • Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment
  • Vibration-isolated, fluid-tight base frame for foundation-free installation
  • Compressor assembly isolated from the base frame to reduce vibration
  • Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level
  • In the housing integrated electrical control cabinet.
  • Colours light grey (RAL 7035) and sky-blue (RAL 5015)
  • Main switch installed internal or external depending on the compressor hp class.

The compressor is equipped with the following features:

  • Electrical drive through high performance motor
  • Power transmission from drive motor to air end trough a 1:1 direct coupling extremely efficient system.
  • Direct drive system with increased lifetime and low energy costs
  • ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation
  • Oil-injection-cooled compressor stage featuring high operational reliability
  • Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening
  • Oil separator cartridge for high compressed air quality with low residual oil content
  • Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean
  • Fan is optimized for extremely low noise level
  • Emergency stop function
  • Automatic restart after power loss
Supplier's Site

Technical Specifications

  ALMiG USA Corporation
Product Category Air Compressors
Product Number DIRECT 280
Product Name DIRECT Screw Compressor (50 Hz)
Compressor Technology Rotary Screw
Power Source 208/230/460V Tri-Voltage, Direct Drive
Lubrication Style Lubricated
Mass Flow Capacity 1706 SCFM (2899 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFZ601A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M59PE - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 195 SCFM (331 m³/hr)
View Details