ALMiG USA Corporation FLEX (50 Hz) FLEX 3S

Description
General information Power rating: 3 - 40 hp Pressure up to 190 psi(g) Flowrate: 7 - 143 cfm Cooling Sysem: Air Cooled Unit manufactured in accordance with ASME, OHSA and CE standards Compact build for installation near walls; operation and servicing from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. SCD frequency transformer Colours light grey (RAL 7035) and sky-blue (RAL 5015) The compressor is equipped with the following features: Electrical drive through variable speed controlled SCD asynchronous motor with enclosure TEFC / IP 55, isolating class H, small size and high efficiency of 88 - 95% over the entire speed range. Water and dust proof. SCD direct power transmission of the electric motor to the air end by means of a flexible clutch ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main motor load The main switch also performs the function of an emergency stop switch according to electrical standards
Description
General information Power rating: 3 - 40 hp Pressure up to 190 psi(g) Flowrate: 7 - 143 cfm Cooling Sysem: Air Cooled Unit manufactured in accordance with ASME, OHSA and CE standards Compact build for installation near walls; operation and servicing from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. SCD frequency transformer Colours light grey (RAL 7035) and sky-blue (RAL 5015) The compressor is equipped with the following features: Electrical drive through variable speed controlled SCD asynchronous motor with enclosure TEFC / IP 55, isolating class H, small size and high efficiency of 88 - 95% over the entire speed range. Water and dust proof. SCD direct power transmission of the electric motor to the air end by means of a flexible clutch ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main motor load The main switch also performs the function of an emergency stop switch according to electrical standards

Suppliers

Company
Product
Description
Supplier Links
FLEX (50 Hz) - FLEX 3S - ALMiG USA Corporation
Green Bay, WI, USA
FLEX (50 Hz)
FLEX 3S
FLEX (50 Hz) FLEX 3S
General information Power rating: 3 - 40 hp Pressure up to 190 psi(g) Flowrate: 7 - 143 cfm Cooling Sysem: Air Cooled Unit manufactured in accordance with ASME, OHSA and CE standards Compact build for installation near walls; operation and servicing from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. SCD frequency transformer Colours light grey (RAL 7035) and sky-blue (RAL 5015) The compressor is equipped with the following features: Electrical drive through variable speed controlled SCD asynchronous motor with enclosure TEFC / IP 55, isolating class H, small size and high efficiency of 88 - 95% over the entire speed range. Water and dust proof. SCD direct power transmission of the electric motor to the air end by means of a flexible clutch ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main motor load The main switch also performs the function of an emergency stop switch according to electrical standards

General information

Power rating: 3 - 40 hp

Pressure up to 190 psi(g)

Flowrate: 7 - 143 cfm

Cooling Sysem: Air Cooled

  • Unit manufactured in accordance with ASME, OHSA and CE standards
  • Compact build for installation near walls; operation and servicing from one side
  • Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment
  • Vibration-isolated, fluid-tight base frame for foundation-free installation
  • Compressor assembly isolated from the base frame in terms of vibration
  • Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level
  • In the housing integrated electrical control cabinet.
  • SCD frequency transformer
  • Colours light grey (RAL 7035) and sky-blue (RAL 5015)

The compressor is equipped with the following features:

  • Electrical drive through variable speed controlled SCD asynchronous motor with enclosure TEFC / IP 55, isolating class H, small size and high efficiency of 88 - 95% over the entire speed range. Water and dust proof.
  • SCD direct power transmission of the electric motor to the air end by means of a flexible clutch
  • ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation
  • Oil-injection-cooled compressor stage featuring high operational reliability
  • Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening
  • Oil separator cartridge for high compressed air quality with low residual oil content
  • Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean
  • Radial ventilator for optimum cooling and extremely low noise level
  • Separate cooling air ventilator drive is reducing main motor load
  • The main switch also performs the function of an emergency stop switch according to electrical standards
Supplier's Site

Technical Specifications

  ALMiG USA Corporation
Product Category Air Compressors
Product Number FLEX 3S
Product Name FLEX (50 Hz)
Compressor Technology Rotary Screw
Power Source Variable Speed Direct Drive
Lubrication Style Lubricated
Mass Flow Capacity 6.71 to 15.19 SCFM (11.4 to 25.81 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Diesel Air Compressors - Mobilair™ M480 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 1330 to 1700 SCFM (2261 to 2890 m³/hr)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details