ALMiG USA Corporation AGK Series Direct Driven Piston

Description
The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit for the purpose of integration within a system As a unit on a base frame to be used as a free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers) With or without sound-absorber box). This modular system and the graduated power output facilitate the economical use of the compressors, in alignment with the respective compressed air quantity requirements. The scope of supply for these series includes: Cut-off control with adjustable pressure switch Safety valve Non-return valve Manometer Motor protection with mechanical starting valve From 7.5 hp and up stellar-delta start-up incl. motor protection From 7.5 hp and up solenoid valve for starting relief The following options are available: Standstill heating Electronic condensate drain Heavy duty inlet filters
Description
The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit for the purpose of integration within a system As a unit on a base frame to be used as a free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers) With or without sound-absorber box). This modular system and the graduated power output facilitate the economical use of the compressors, in alignment with the respective compressed air quantity requirements. The scope of supply for these series includes: Cut-off control with adjustable pressure switch Safety valve Non-return valve Manometer Motor protection with mechanical starting valve From 7.5 hp and up stellar-delta start-up incl. motor protection From 7.5 hp and up solenoid valve for starting relief The following options are available: Standstill heating Electronic condensate drain Heavy duty inlet filters

Suppliers

Company
Product
Description
Supplier Links
AGK Series Direct Driven Piston -  - ALMiG USA Corporation
Green Bay, WI, USA
AGK Series Direct Driven Piston
AGK Series Direct Driven Piston
The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit for the purpose of integration within a system As a unit on a base frame to be used as a free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers) With or without sound-absorber box). This modular system and the graduated power output facilitate the economical use of the compressors, in alignment with the respective compressed air quantity requirements. The scope of supply for these series includes: Cut-off control with adjustable pressure switch Safety valve Non-return valve Manometer Motor protection with mechanical starting valve From 7.5 hp and up stellar-delta start-up incl. motor protection From 7.5 hp and up solenoid valve for starting relief The following options are available: Standstill heating Electronic condensate drain Heavy duty inlet filters

The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy.

The modular concept is available as:

  • A compressor unit for the purpose of integration within a system
  • As a unit on a base frame to be used as a free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers)
  • With or without sound-absorber box).

This modular system and the graduated power output facilitate the economical use of the compressors, in alignment with the respective compressed air quantity requirements.

The scope of supply for these series includes:

  • Cut-off control with adjustable pressure switch
  • Safety valve
  • Non-return valve
  • Manometer
  • Motor protection with mechanical starting valve
  • From 7.5 hp and up stellar-delta start-up incl. motor protection
  • From 7.5 hp and up solenoid valve for starting relief

The following options are available:

  • Standstill heating
  • Electronic condensate drain
  • Heavy duty inlet filters
Supplier's Site

Technical Specifications

  ALMiG USA Corporation
Product Category Air Compressors
Product Name AGK Series Direct Driven Piston
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

FS-Elliott - Polaris 600 Industrial Air Compressor - P600_ - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 3500 to 7000 SCFM (5949 to 11898 m³/hr)
Discharge / Operating Pressure 40 to 216 psi (28.15 to 152 m H2O)
Horse Power 540 to 1560 HP
View Details
Single-Stage Ring Compressors - VFC400P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 1 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details