ALMiG USA Corporation VARIABLE (50 Hz) VARIABLE 24

Description
General information Power rating: 20 - 480 hp Pressure up to 190 psi(g) Flowrate: 41 - 1976 cfm Unit manufactured in accordance with ASME, OHSA and CE standards Compact build for installation near walls; operation and servicing from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. SCD frequency transformer Colours light grey (RAL 7035) and sky-blue (RAL 5015) The compressor is equipped with the following features: Electrical drive through variable speed controlled SCD asynchronous motor with enclosure TEFC / IP 55, isolating class H, small size and high efficiency of 88 - 92% over the entire speed range. Water and dust proof. SCD direct power transmission of the electric motor to the air end by means of a flexible clutch ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main motor load The main switch also performs the function of an emergency stop switch according to electrical standards
Description
General information Power rating: 20 - 480 hp Pressure up to 190 psi(g) Flowrate: 41 - 1976 cfm Unit manufactured in accordance with ASME, OHSA and CE standards Compact build for installation near walls; operation and servicing from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. SCD frequency transformer Colours light grey (RAL 7035) and sky-blue (RAL 5015) The compressor is equipped with the following features: Electrical drive through variable speed controlled SCD asynchronous motor with enclosure TEFC / IP 55, isolating class H, small size and high efficiency of 88 - 92% over the entire speed range. Water and dust proof. SCD direct power transmission of the electric motor to the air end by means of a flexible clutch ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main motor load The main switch also performs the function of an emergency stop switch according to electrical standards

Suppliers

Company
Product
Description
Supplier Links
VARIABLE (50 Hz) - VARIABLE 24 - ALMiG USA Corporation
Green Bay, WI, USA
VARIABLE (50 Hz)
VARIABLE 24
VARIABLE (50 Hz) VARIABLE 24
General information Power rating: 20 - 480 hp Pressure up to 190 psi(g) Flowrate: 41 - 1976 cfm Unit manufactured in accordance with ASME, OHSA and CE standards Compact build for installation near walls; operation and servicing from one side Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment Vibration-isolated, fluid-tight base frame for foundation-free installation Compressor assembly isolated from the base frame in terms of vibration Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level In the housing integrated electrical control cabinet. SCD frequency transformer Colours light grey (RAL 7035) and sky-blue (RAL 5015) The compressor is equipped with the following features: Electrical drive through variable speed controlled SCD asynchronous motor with enclosure TEFC / IP 55, isolating class H, small size and high efficiency of 88 - 92% over the entire speed range. Water and dust proof. SCD direct power transmission of the electric motor to the air end by means of a flexible clutch ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation Oil-injection-cooled compressor stage featuring high operational reliability Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening Oil separator cartridge for high compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main motor load The main switch also performs the function of an emergency stop switch according to electrical standards

General information

Power rating: 20 - 480 hp

Pressure up to 190 psi(g)

Flowrate: 41 - 1976 cfm

  • Unit manufactured in accordance with ASME, OHSA and CE standards
  • Compact build for installation near walls; operation and servicing from one side
  • Ready for connection and operation, fitted with all the required cooling, control and monitoring equipment
  • Vibration-isolated, fluid-tight base frame for foundation-free installation
  • Compressor assembly isolated from the base frame in terms of vibration
  • Sound-insulated with dirt-repelling lining and cooling air control system for extremely low noise level
  • In the housing integrated electrical control cabinet.
  • SCD frequency transformer
  • Colours light grey (RAL 7035) and sky-blue (RAL 5015)

The compressor is equipped with the following features:

  • Electrical drive through variable speed controlled SCD asynchronous motor with enclosure TEFC / IP 55, isolating class H, small size and high efficiency of 88 - 92% over the entire speed range. Water and dust proof.
  • SCD direct power transmission of the electric motor to the air end by means of a flexible clutch
  • ALMIG intake regulator with intake filter for safe, fully unloaded start-up and efficient and economical operation
  • Oil-injection-cooled compressor stage featuring high operational reliability
  • Oil separator reservoir with great oil surface for optimum pre-separation; Oil drain through ball valve; generously dimensioned filler opening
  • Oil separator cartridge for high compressed air quality with low residual oil content
  • Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean
  • Radial ventilator for optimum cooling and extremely low noise level
  • Separate cooling air ventilator drive is reducing main motor load
  • The main switch also performs the function of an emergency stop switch according to electrical standards
Supplier's Site

Technical Specifications

  ALMiG USA Corporation
Product Category Air Compressors
Product Number VARIABLE 24
Product Name VARIABLE (50 Hz)
Compressor Technology Rotary Screw
Power Source Variable Speed Direct Drive
Lubrication Style Lubricated
Mass Flow Capacity 40.97 to 124 SCFM (69.63 to 210 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC100P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1670 HP
Mounting Skid / Base Plate Mounted
View Details
Variable Speed Compressor - SFC 8 (T) to 22S (T) series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source AC Three Phase
Lubrication Style Lubricated
View Details