ALMiG USA Corporation LENTO (50 Hz) LENTO 22 D

Description
General information Power rating: 20 - 75 hp Pressure up to 145 psi(g) Flowrate: 36 - 304 cfm High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced. Water, the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result: Clean, environmentally friendly oil-free compressed air Clean condensate - pure water - can be discharged straight into the normal wastewater system. Extremely low air end temperatures Variable Speed Technology (VSD) for highest rebates and energy safeings!
Description
General information Power rating: 20 - 75 hp Pressure up to 145 psi(g) Flowrate: 36 - 304 cfm High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced. Water, the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result: Clean, environmentally friendly oil-free compressed air Clean condensate - pure water - can be discharged straight into the normal wastewater system. Extremely low air end temperatures Variable Speed Technology (VSD) for highest rebates and energy safeings!

Suppliers

Company
Product
Description
Supplier Links
LENTO (50 Hz) - LENTO 22 D - ALMiG USA Corporation
Green Bay, WI, USA
LENTO (50 Hz)
LENTO 22 D
LENTO (50 Hz) LENTO 22 D
General information Power rating: 20 - 75 hp Pressure up to 145 psi(g) Flowrate: 36 - 304 cfm High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced. Water, the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result: Clean, environmentally friendly oil-free compressed air Clean condensate - pure water - can be discharged straight into the normal wastewater system. Extremely low air end temperatures Variable Speed Technology (VSD) for highest rebates and energy safeings!

General information

Power rating: 20 - 75 hp

Pressure up to 145 psi(g)

Flowrate: 36 - 304 cfm
High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced. Water, the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result:

  • Clean, environmentally friendly oil-free compressed air
  • Clean condensate - pure water - can be discharged straight into the normal wastewater system.
  • Extremely low air end temperatures
  • Variable Speed Technology (VSD) for highest rebates and energy safeings!
Supplier's Site

Technical Specifications

  ALMiG USA Corporation
Product Category Air Compressors
Product Number LENTO 22 D
Product Name LENTO (50 Hz)
Compressor Technology Rotary Screw
Power Source Variable Speed Direct Drive
Lubrication Style Oil-free
Mass Flow Capacity 89.35 SCFM (152 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Variable Speed Compressor - AIRCENTER SFC Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 12.4 to 97.8 SCFM (21.08 to 166 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details