ALMiG USA Corporation LENTO (50 Hz) LENTO 31

Description
General information Power rating: 20 - 75 hp Pressure up to 145 psi(g) Flowrate: 36 - 304 cfm High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced. Water, the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result: Clean, environmentally friendly oil-free compressed air Clean condensate - pure water - can be discharged straight into the normal wastewater system. Extremely low air end temperatures Variable Speed Technology (VSD) for highest rebates and energy safeings!
Description
General information Power rating: 20 - 75 hp Pressure up to 145 psi(g) Flowrate: 36 - 304 cfm High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced. Water, the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result: Clean, environmentally friendly oil-free compressed air Clean condensate - pure water - can be discharged straight into the normal wastewater system. Extremely low air end temperatures Variable Speed Technology (VSD) for highest rebates and energy safeings!

Suppliers

Company
Product
Description
Supplier Links
LENTO (50 Hz) - LENTO 31 - ALMiG USA Corporation
Green Bay, WI, USA
LENTO (50 Hz)
LENTO 31
LENTO (50 Hz) LENTO 31
General information Power rating: 20 - 75 hp Pressure up to 145 psi(g) Flowrate: 36 - 304 cfm High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced. Water, the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result: Clean, environmentally friendly oil-free compressed air Clean condensate - pure water - can be discharged straight into the normal wastewater system. Extremely low air end temperatures Variable Speed Technology (VSD) for highest rebates and energy safeings!

General information

Power rating: 20 - 75 hp

Pressure up to 145 psi(g)

Flowrate: 36 - 304 cfm
High quality, 100% oil-free compressed air is required not only in the pharmaceuticals, food, electrical engineering and medicine sectors; it is also used wherever top quality products are produced. Water, the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result:

  • Clean, environmentally friendly oil-free compressed air
  • Clean condensate - pure water - can be discharged straight into the normal wastewater system.
  • Extremely low air end temperatures
  • Variable Speed Technology (VSD) for highest rebates and energy safeings!
Supplier's Site

Technical Specifications

  ALMiG USA Corporation
Product Category Air Compressors
Product Number LENTO 31
Product Name LENTO (50 Hz)
Compressor Technology Rotary Screw
Power Source Variable Speed Direct Drive
Lubrication Style Oil-free
Mass Flow Capacity 69.57 to 168 SCFM (118 to 285 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series_rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
Single-Stage Ring Compressors - VFZ601A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 5 HP
Mounting Skid / Base Plate Mounted
View Details
Dry-Running, Rotary Vane Compressor - Seco SD 1010, 1016, 1025, 1040 C - Busch Vacuum Solutions
Specs
Compressor Technology Rotary Vane
Lubrication Style Oil-free
Mass Flow Capacity 7 to 28 SCFM (11.9 to 47.59 m³/hr)
View Details