ALMiG USA Corporation COMBI Screw Compressor (50 Hz) COMBI 6

Description
General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance plant. The minimum space requirement and extremely low noise level enable these machines to be installed directly where you need the compressed air. This means that your company safes major investments in expensive compressed air piping. Another advantage of these new compact compressors is the low weight and easy way which they can be transported. A fork lift is sufficient to install the entire compressed air station on site. Overview of variant types The COMBI series is engineered in such a way that, due to its unique design concept, it is extremely versatile. The product range includes among other things: 3 different receiver sizes Tri Voltage System 208V / 230V / 460V with or without refrigerant dryer with or without compressed air filters different control systems designed for your requirements plus many more advantages
Description
General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance plant. The minimum space requirement and extremely low noise level enable these machines to be installed directly where you need the compressed air. This means that your company safes major investments in expensive compressed air piping. Another advantage of these new compact compressors is the low weight and easy way which they can be transported. A fork lift is sufficient to install the entire compressed air station on site. Overview of variant types The COMBI series is engineered in such a way that, due to its unique design concept, it is extremely versatile. The product range includes among other things: 3 different receiver sizes Tri Voltage System 208V / 230V / 460V with or without refrigerant dryer with or without compressed air filters different control systems designed for your requirements plus many more advantages

Suppliers

Company
Product
Description
Supplier Links
COMBI Screw Compressor (50 Hz) - COMBI 6 - ALMiG USA Corporation
Green Bay, WI, USA
COMBI Screw Compressor (50 Hz)
COMBI 6
COMBI Screw Compressor (50 Hz) COMBI 6
General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance plant. The minimum space requirement and extremely low noise level enable these machines to be installed directly where you need the compressed air. This means that your company safes major investments in expensive compressed air piping. Another advantage of these new compact compressors is the low weight and easy way which they can be transported. A fork lift is sufficient to install the entire compressed air station on site. Overview of variant types The COMBI series is engineered in such a way that, due to its unique design concept, it is extremely versatile. The product range includes among other things: 3 different receiver sizes Tri Voltage System 208V / 230V / 460V with or without refrigerant dryer with or without compressed air filters different control systems designed for your requirements plus many more advantages

General information

Power rating: 3 - 30 hp

Pressure up to 190 psi(g)

Flowrate: 7 - 124 cfm

Cooling System: Air cooled
Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high performance plant.
The minimum space requirement and extremely low noise level enable these machines to be installed directly where you need the compressed air. This means that your company safes major investments in expensive compressed air piping.
Another advantage of these new compact compressors is the low weight and easy way which they can be transported. A fork lift is sufficient to install the entire compressed air station on site.

Overview of variant types

The COMBI series is engineered in such a way that, due to its unique design concept, it is extremely versatile.
The product range includes among other things:

  • 3 different receiver sizes
  • Tri Voltage System 208V / 230V / 460V
  • with or without refrigerant dryer
  • with or without compressed air filters
  • different control systems designed for your requirements

plus many more advantages

Supplier's Site

Technical Specifications

  ALMiG USA Corporation
Product Category Air Compressors
Product Number COMBI 6
Product Name COMBI Screw Compressor (50 Hz)
Compressor Technology Rotary Screw
Power Source 208/230/460V Tri-Voltage, Belt Drive
Mass Flow Capacity 21.9 SCFM (37.22 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC080P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Single Phase
Horse Power 0.1000 HP
Mounting Skid / Base Plate Mounted
View Details
Portable Diesel Air Compressor - Mobilair™ M30 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 100 SCFM (170 m³/hr)
View Details