ALMiG USA Corporation Datasheets for Pressure Controllers
Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level.
Pressure Controllers: Learn more
| Product Name | Notes |
|---|---|
| Features: State of the art microprocessor operated Very simple operator control Parameter entry is protected by a code Self-test of the compressor before every start-up for Continuous monitoring of all... | |
| Features: Very easy toperate Microprocessor control unit ALMIG AIR CONTROL f Soft start through frequency transformer. Avoidance of current peaks during start-up All electric connections tagged (name plates) for easy... | |
| Features: Very simple operator control Parameter entry is protected by a code Self-test of the compressor before every start-up for Continuous monitoring of all parameters relevant to operation 7 channels... | |
| Features: Very easy to operate Microprocessor control unit ALMIG AIR CONTROL 2 Soft start through frequency transformer. Avoidance of current peaks during start-up All electric connections tagged (name plates) for... | |
| Plant Control central control technology a digital data communication solution by ALMiG. It makes it easy to monitor and remote control the entire compressed air station, including all accessory components. | |
| The consumption-related multiple control system is able to run your compressors in the most efficient way based on the flow rate of each unit no matter which brand. Multi Control... |