ALMiG USA Corporation AEK Series Direct Driven Piston

Description
The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit for the purpose of integration within a system As a unit on a base frame to be used as a free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers) With or without sound-absorber box). This modular system and the graduated power output facilitate the economical use of the compressors, in alignment with the respective compressed air quantity requirements. The scope of supply for these series includes: Cut-off control with adjustable pressure switch Safety valve Non-return valve Manometer Motor protection with mechanical starting valve From 7.5 hp and up stellar-delta start-up incl. motor protection From 7.5 hp and up solenoid valve for starting relief The following options are available: Standstill heating Electronic condensate drain Heavy duty inlet filters
Description
The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit for the purpose of integration within a system As a unit on a base frame to be used as a free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers) With or without sound-absorber box). This modular system and the graduated power output facilitate the economical use of the compressors, in alignment with the respective compressed air quantity requirements. The scope of supply for these series includes: Cut-off control with adjustable pressure switch Safety valve Non-return valve Manometer Motor protection with mechanical starting valve From 7.5 hp and up stellar-delta start-up incl. motor protection From 7.5 hp and up solenoid valve for starting relief The following options are available: Standstill heating Electronic condensate drain Heavy duty inlet filters

Suppliers

Company
Product
Description
Supplier Links
AEK Series Direct Driven Piston -  - ALMiG USA Corporation
Green Bay, WI, USA
AEK Series Direct Driven Piston
AEK Series Direct Driven Piston
The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy. The modular concept is available as: A compressor unit for the purpose of integration within a system As a unit on a base frame to be used as a free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers) With or without sound-absorber box). This modular system and the graduated power output facilitate the economical use of the compressors, in alignment with the respective compressed air quantity requirements. The scope of supply for these series includes: Cut-off control with adjustable pressure switch Safety valve Non-return valve Manometer Motor protection with mechanical starting valve From 7.5 hp and up stellar-delta start-up incl. motor protection From 7.5 hp and up solenoid valve for starting relief The following options are available: Standstill heating Electronic condensate drain Heavy duty inlet filters

The AKK, AEK and AGK series are air-cooled single- or dual-stage direct-driven compressors. They guarantee top quality, reliability and sustained economy.

The modular concept is available as:

  • A compressor unit for the purpose of integration within a system
  • As a unit on a base frame to be used as a free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers)
  • With or without sound-absorber box).

This modular system and the graduated power output facilitate the economical use of the compressors, in alignment with the respective compressed air quantity requirements.

The scope of supply for these series includes:

  • Cut-off control with adjustable pressure switch
  • Safety valve
  • Non-return valve
  • Manometer
  • Motor protection with mechanical starting valve
  • From 7.5 hp and up stellar-delta start-up incl. motor protection
  • From 7.5 hp and up solenoid valve for starting relief

The following options are available:

  • Standstill heating
  • Electronic condensate drain
  • Heavy duty inlet filters
Supplier's Site

Technical Specifications

  ALMiG USA Corporation
Product Category Air Compressors
Product Name AEK Series Direct Driven Piston
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

Rogers - KNW Series Oil-Free Rotary Screw Air Compressor - rogers-knw-series_rogers-knw-series - Rogers Machinery Company, Inc.
Specs
Mass Flow Capacity 72 to 2400 SCFM (122 to 4079 m³/hr)
Discharge / Operating Pressure 40 to 150 psi (28.15 to 106 m H2O)
Horse Power 20 to 500 HP
View Details
iQ-CDA Portable Compressed Dry Air System -  - Sensata Technologies
Specs
Power Source Electric
Mass Flow Capacity 1 SCFM (1.7 m³/hr)
Discharge / Operating Pressure 50 psi (35.19 m H2O)
View Details
Single-Stage Ring Compressors - VFC805A-5WS - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Power Source AC Three Phase
Horse Power 10.7 HP
Mounting Skid / Base Plate Mounted
View Details
Screw Compressor - Delta Screw Generation 5pluswith belt drive - Aerzen USA Corp.
Specs
Compressor Technology Rotary Screw
Lubrication Style Oil-free
Mass Flow Capacity 70.63 to 1560 SCFM (120 to 2651 m³/hr)
View Details