Progressive Automations Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| It’s compact and powerful design that makes the PA-14 mini linear actuator the ideal solution for automation in smaller projects where space is limited. These actuators are one of the... | |
| Looking for a high speed unit perfect for any type of application? Well look no further than the PA-15 High Speed Linear Actuator. Used in indoor or outdoor applications, they... | |
| Our PA-11 mini tube actuator is our most compact actuator and great for any project you may have. They’re small in size, measuring only 1.18” in diameter. They are popular... | |
| The high force industrial actuator is our most powerful linear actuator capable of lifting thousands of pounds easily. These high force units are the ideal actuators for industrial and engineering... | |
| The PA-04 linear actuator is the only unit we carry with a built in IP-66 rating, meaning it is completely impermeable to dust and is able to withstand string water... | |
| The PA-04-HS linear actuator comes equipped with a built-in Hall Effect sensor for full positional feedback. It is the perfect unit for when you need precision position control and synchronization... | |
| The PA-07 micro linear actuator is by far the smallest linear actuator we have in stock, making it ideal for projects and applications where limited space is a necessity and... | |
| The PA-09 mini-medium force actuator is a new and improved version of our PA-16 model and packs more power in the same small package as our PA14’s. One of its... | |
| The PA-18 Track Actuator is one of our newer models and is designed so that no additional space is required other than its total length. This makes choosing a unit... | |
| When you need high-force, power and performance combined with a reliable automation solution there is only one unit for you, the PA-17 iIndustrial linear actuator. These heavy duty units are... | |
| When you need to know exact positioning of your actuators, the PA-14P is the model you need. This powerful, reliable actuator comes with a built in potentiometer that provides feedback... | |
| When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you... |