The PA-13 is a brushed DC linear actuator designed for high-force industrial applications, offering a static load capacity of 3500 lbs and stroke lengths from 0.79" to 40". It operates at 12VDC to 48VDC with a no-load speed of 0.25"/sec at 12VDC and a full-load speed of 0.17"/sec. The actuator features an ACME screw, stainless steel rod, 6062 aluminum alloy housing, IP66 protection, and built-in electric overload shutoff. It has a 20% duty cycle and operates from -40°C to 60°C. Feedback options include Hall effect or potentiometer, with standardized 2-pin motor and optional 6-pin Hall connectors. Mounting uses the BRK-17 bracket, and it meets CE and RoHS standards.
The high force industrial actuator is our most powerful linear actuator capable of lifting thousands of pounds easily. These high force units are the ideal actuators for industrial and engineering applications that require considerable amounts of force. They can be utilized anywhere where high amounts of force are needed like in the construction industry, manufacturing equipment and other industrial settings. The PA-13 is available in a force of 3,000 lbs with a speed of 0.25"/sec. Stroke sizes range from 4-40"
| Progressive Automations | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | PA-13 |
| Product Name | High Force Industrial Actuator IP-66 |
| Device Type | Rodless |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 4 to 40 inch (102 to 1016 mm) |
| Rated Speed | 0.2500 in/sec (0.3810 m/min) |
| Rated Force | 3000 lbs (1361 kg) |