The PA-07 micro linear actuator is by far the smallest linear actuator we have in stock, making it ideal for projects and applications where limited space is a necessity and little force is required. Its small size and force output make it popular in industries such as robotics, hobby design and manufacturing automation.
The PA-07 is available in a force of 5 lbs with a speed of 0.59”/sec. Stroke sizes range from 0.8-4” with more coming soon.
Every unit you see in our drop down menu is available and ready to ship out today.
CONTROLS & BRACKETS:
The PA-07 micro actuator is compatible with a wide variety of our control systems and is simple to install. We have many different control options available that are all easy to use and offer unique micro actuator control capabilities.
Our BRK-07 mounting brackets are designed specifically for the micro linear actuator units to make mounting your unit a quick and easy process. The BRK-07 comes with two mounting brackets to fit on each end of the unit to offer a full 180 degrees of rotation for your micro actuator and comes with all the screws and pins needed for installation.
PA-07 SPECIFICATIONS
Input Voltage 12 VDC
Stroke 0.8-4 inches
Force 5 lbs
Speed 0.59"/sec
Protection Class IP66
Operational Temperature -0ºC~50ºC
Noise db<45(A)
Duty Cycle 10%
Limit Switch Built In, Non-Adjustable
Current (full load) 0.24A
Mounting Holes 0.16"
Screw Type ACME
Housing Type Plastic and Aluminum Alloy
Wire Length 8"
Fully Retracted 3.81" + stroke, 3.18" for stroke under 2"
Fully Extended 3.81" + stroke + stroke, 3.18" for stroke under 2"
Certifications CE and RoHS
Unit Weight 0 lbs
Warranty 18 Months
The PA-07 micro linear actuator is by far the smallest linear actuator we have in stock, making it ideal for projects and applications where limited space is a necessity and little force is required. Its small size and force output make it popular in industries such as robotics, hobby design and manufacturing automation.
The PA-07 is available in a force of 5 lbs with a speed of 0.59”/sec. Stroke sizes range from 0.8-4” with more coming soon.
Every unit you see in our drop down menu is available and ready to ship out today.
CONTROLS & BRACKETS:
The PA-07 micro actuator is compatible with a wide variety of our control systems and is simple to install. We have many different control options available that are all easy to use and offer unique micro actuator control capabilities.
Our BRK-07 mounting brackets are designed specifically for the micro linear actuator units to make mounting your unit a quick and easy process. The BRK-07 comes with two mounting brackets to fit on each end of the unit to offer a full 180 degrees of rotation for your micro actuator and comes with all the screws and pins needed for installation.
PA-07 SPECIFICATIONS
- Input Voltage 12 VDC
- Stroke 0.8-4 inches
- Force 5 lbs
- Speed 0.59"/sec
- Protection Class IP66
- Operational Temperature -0ºC~50ºC
- Noise db<45(A)
- Duty Cycle 10%
- Limit Switch Built In, Non-Adjustable
- Current (full load) 0.24A
- Mounting Holes 0.16"
- Screw Type ACME
- Housing Type Plastic and Aluminum Alloy
- Wire Length 8"
- Fully Retracted 3.81" + stroke, 3.18" for stroke under 2"
- Fully Extended 3.81" + stroke + stroke, 3.18" for stroke under 2"
- Certifications CE and RoHS
- Unit Weight 0 lbs
- Warranty 18 Months