Progressive Automations Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| The LC-053 has all the power and functionality of the LC-057 but in a smaller package. It has 20 digital input/output pins, a micro USB connection, a power jack, an... | |
| The LC-057 is a micro-controller board with 20 digital input/output pins, a micro USB connection, a power jack, an ICSP header and a reset button. Comes with everything needed for... | |
| The LC-062 is one of the newer micro-controller boards from Arduino. It is the first of its kind with a 32 bit processor that improves functionality with the addition of... | |
| The LC-066 is a microcontroller board with a USB connection, a power jack, an ICSP header and a reset button. It comes with everything you need for full control, just... | |
| The LC-067 is a microcontroller board with 54 digital input/output pins, 16 analog inputs, 4 UARTs, a 16 MHz crystal oscillator, a USB connection, power jack, an ICSP header and... | |
| The LC-108 is a microcontroller board with 20 digital input/output pins, a 16 MHz crystal oscillator, an ICSP header, a micro USB connector, 2 re-set buttons, 64 MB RAM DDR2... |