Progressive Automations Linear Actuator PA-03

Description
When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries. They’re most commonly used in robotics, manufacturing and industrial, marine automation, hobby and more. This actuator comes in forces of 200 lbs and 600 lbs with speeds of 0.39”/sec and 1.60”/sec. Strokes available are from 4-24”. Every PA-03 that you see in our dropdown menu is available and ready to be shipped out today. CONTROLS & BRACKETS: The PA-03 12 volt actuator is compatible with any control system that we offer, allowing for versatile automation options. It can be plugged directly into the PA-20, PA-22 and PA-24 with the available 4-pin connector. For any other control box, simply remove the connector and wire accordingly. The BRK-02 is the standard bracket for our PA-03 12 volt actuators. These brackets allow for a full 180° of rotation, and are manufactured with iron steel making them sturdy and reliable. For an alternate mounting option, we also offer the BRK-01. This T-shaped bracket is used the motor end of the unit. It provides a different mounting option when the BRK-02 won’t fit or additional support is needed. CUSTOM ACTUATOR: Getting the actuator you want with the exact specifications you want is as easy as letting us know what they are. Our custom actuator service can manufacture a product for you in as little as 7-15 business days, no matter what you needs are. Just call us up and speak with one of our experienced, knowledgeable engineers to discuss your specifications. We can customize these models according to speed, force, voltage, dimensions, mounting holes, IP rating, wire length, hall effect sensors and connectors. Contact us today to start building your actuator. PA-03 SPECIFICATIONS Input Voltage: 12V DC Stroke: 4 - 24 inches Force: 200 lbs and 600 lbs Speed: 0.39"/sec (600 lbs); 1.60"/sec (200 lbs) Protection Class: IP54 Operational Temperature: -25C~+65C Noise: db<45(A) Duty Cycle: 20% Limit Switch: Built In, Non-Adjustable Current (full load): 4.5A (200 lbs); 7.6A (600 lbs) Mounting Holes: 0.40" Screw Type: ACME Housing Type: Aluminum allow Wire Length: 60" Fully Retracted: 6.79" + stroke Fully Extended: 6.79" + stroke + stroke Certifications: CE Unit Weight: 0 lbs Warranty: 18 Months
Datasheet
Description
When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries. They’re most commonly used in robotics, manufacturing and industrial, marine automation, hobby and more. This actuator comes in forces of 200 lbs and 600 lbs with speeds of 0.39”/sec and 1.60”/sec. Strokes available are from 4-24”. Every PA-03 that you see in our dropdown menu is available and ready to be shipped out today. CONTROLS & BRACKETS: The PA-03 12 volt actuator is compatible with any control system that we offer, allowing for versatile automation options. It can be plugged directly into the PA-20, PA-22 and PA-24 with the available 4-pin connector. For any other control box, simply remove the connector and wire accordingly. The BRK-02 is the standard bracket for our PA-03 12 volt actuators. These brackets allow for a full 180° of rotation, and are manufactured with iron steel making them sturdy and reliable. For an alternate mounting option, we also offer the BRK-01. This T-shaped bracket is used the motor end of the unit. It provides a different mounting option when the BRK-02 won’t fit or additional support is needed. CUSTOM ACTUATOR: Getting the actuator you want with the exact specifications you want is as easy as letting us know what they are. Our custom actuator service can manufacture a product for you in as little as 7-15 business days, no matter what you needs are. Just call us up and speak with one of our experienced, knowledgeable engineers to discuss your specifications. We can customize these models according to speed, force, voltage, dimensions, mounting holes, IP rating, wire length, hall effect sensors and connectors. Contact us today to start building your actuator. PA-03 SPECIFICATIONS Input Voltage: 12V DC Stroke: 4 - 24 inches Force: 200 lbs and 600 lbs Speed: 0.39"/sec (600 lbs); 1.60"/sec (200 lbs) Protection Class: IP54 Operational Temperature: -25C~+65C Noise: db<45(A) Duty Cycle: 20% Limit Switch: Built In, Non-Adjustable Current (full load): 4.5A (200 lbs); 7.6A (600 lbs) Mounting Holes: 0.40" Screw Type: ACME Housing Type: Aluminum allow Wire Length: 60" Fully Retracted: 6.79" + stroke Fully Extended: 6.79" + stroke + stroke Certifications: CE Unit Weight: 0 lbs Warranty: 18 Months
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Actuator - PA-03 - Progressive Automations
Richmond, British Columbia, Canada
Linear Actuator
PA-03
Linear Actuator PA-03
When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries. They’re most commonly used in robotics, manufacturing and industrial, marine automation, hobby and more. This actuator comes in forces of 200 lbs and 600 lbs with speeds of 0.39”/sec and 1.60”/sec. Strokes available are from 4-24”. Every PA-03 that you see in our dropdown menu is available and ready to be shipped out today. CONTROLS & BRACKETS: The PA-03 12 volt actuator is compatible with any control system that we offer, allowing for versatile automation options. It can be plugged directly into the PA-20, PA-22 and PA-24 with the available 4-pin connector. For any other control box, simply remove the connector and wire accordingly. The BRK-02 is the standard bracket for our PA-03 12 volt actuators. These brackets allow for a full 180° of rotation, and are manufactured with iron steel making them sturdy and reliable. For an alternate mounting option, we also offer the BRK-01. This T-shaped bracket is used the motor end of the unit. It provides a different mounting option when the BRK-02 won’t fit or additional support is needed. CUSTOM ACTUATOR: Getting the actuator you want with the exact specifications you want is as easy as letting us know what they are. Our custom actuator service can manufacture a product for you in as little as 7-15 business days, no matter what you needs are. Just call us up and speak with one of our experienced, knowledgeable engineers to discuss your specifications. We can customize these models according to speed, force, voltage, dimensions, mounting holes, IP rating, wire length, hall effect sensors and connectors. Contact us today to start building your actuator. PA-03 SPECIFICATIONS Input Voltage: 12V DC Stroke: 4 - 24 inches Force: 200 lbs and 600 lbs Speed: 0.39"/sec (600 lbs); 1.60"/sec (200 lbs) Protection Class: IP54 Operational Temperature: -25C~+65C Noise: db<45(A) Duty Cycle: 20% Limit Switch: Built In, Non-Adjustable Current (full load): 4.5A (200 lbs); 7.6A (600 lbs) Mounting Holes: 0.40" Screw Type: ACME Housing Type: Aluminum allow Wire Length: 60" Fully Retracted: 6.79" + stroke Fully Extended: 6.79" + stroke + stroke Certifications: CE Unit Weight: 0 lbs Warranty: 18 Months

When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries. They’re most commonly used in robotics, manufacturing and industrial, marine automation, hobby and more. This actuator comes in forces of 200 lbs and 600 lbs with speeds of 0.39”/sec and 1.60”/sec. Strokes available are from 4-24”.

Every PA-03 that you see in our dropdown menu is available and ready to be shipped out today.

CONTROLS & BRACKETS:

The PA-03 12 volt actuator is compatible with any control system that we offer, allowing for versatile automation options. It can be plugged directly into the PA-20, PA-22 and PA-24 with the available 4-pin connector. For any other control box, simply remove the connector and wire accordingly.

The BRK-02 is the standard bracket for our PA-03 12 volt actuators. These brackets allow for a full 180° of rotation, and are manufactured with iron steel making them sturdy and reliable. For an alternate mounting option, we also offer the BRK-01. This T-shaped bracket is used the motor end of the unit. It provides a different mounting option when the BRK-02 won’t fit or additional support is needed.

CUSTOM ACTUATOR:

Getting the actuator you want with the exact specifications you want is as easy as letting us know what they are. Our custom actuator service can manufacture a product for you in as little as 7-15 business days, no matter what you needs are. Just call us up and speak with one of our experienced, knowledgeable engineers to discuss your specifications.

We can customize these models according to speed, force, voltage, dimensions, mounting holes, IP rating, wire length, hall effect sensors and connectors. Contact us today to start building your actuator.

PA-03 SPECIFICATIONS

Input Voltage: 12V DC
Stroke: 4 - 24 inches
Force: 200 lbs and 600 lbs
Speed: 0.39"/sec (600 lbs); 1.60"/sec (200 lbs)
Protection Class: IP54
Operational Temperature: -25C~+65C
Noise: db<45(A)
Duty Cycle: 20%
Limit Switch: Built In, Non-Adjustable
Current (full load): 4.5A (200 lbs); 7.6A (600 lbs)
Mounting Holes: 0.40"
Screw Type: ACME
Housing Type: Aluminum allow
Wire Length: 60"
Fully Retracted: 6.79" + stroke
Fully Extended: 6.79" + stroke + stroke
Certifications: CE
Unit Weight: 0 lbs
Warranty: 18 Months

Supplier's Site Datasheet

Technical Specifications

  Progressive Automations
Product Category Linear Actuators
Product Number PA-03
Product Name Linear Actuator
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 1 to 40 inch (25.4 to 1016 mm)
Rated Force 200 to 600 lbs (90.7 to 272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

GRC Guide Rod Cylinders -  - Compact Automation
Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 8 inch (50.8 to 203 mm)
View Details
20DAM-K Linear Actuator Stepper Motor - 20DAM10D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5906 inch (15 mm)
Rated Force 4.7 lbs (2.13 kg)
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 52.6 lbs (23.86 kg)
Drive Type Ball Screw
View Details