Progressive Automations Datasheets for Motion Controllers
Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems.
Motion Controllers: Learn more
| Product Name | Notes |
|---|---|
| 12V DC wireless remote control kit is perfect to controlling one to multiple linear actuators at the same time. The control box is IP-65 which resistant to water and snow,... | |
| 12V DC wireless remote control kit is perfect to controlling one to multiple linear actuators at the same time. The kit comes with a 2 button hand remote (up and... | |
| 12V DC wireless remote control kit is perfect to controlling one to multiple linear actuators at the same time. The kit comes with a 3 button remote controls (up, down... | |
| Easily control two actuators simultaneously or in sequence (one after the other) with the PA-39 dual actuator controller or control single actuator with 3 preset locations. This control box features... | |
| The dual Hall Effect actuator control box allows for synchronized control of two Hall effect actuators. The control box comes with all the necessary hardware for wireless operation, including two... | |
| The first of its kind, the Wi-Fi Control App and PA-35 Box is a never-before-seen way to control your actuators through Android/iPhone. Get all the linear actuator control add-ons in... | |
| The FLTCON-1 control box is designed for 24 VDC actuator models with Hall Effect sensors. It is the only control box capable of controlling our 24 VDC PA-04-HS (Hall Effect... | |
| The FLTCON-2 control box is designed for 24 VDC actuator models with Hall Effect sensors. It is the only control box capable of controlling our 24 VDC PA-04-HS (Hall Effect... | |
| The FLTCON-3 control box is designed for 24 VDC actuator models with Hall Effect sensors. It is the only control box capable of controlling our 24 VDC PA-04-HS (Hall Effect... | |
| The FLTCON-4 control box is designed for 24 VDC actuator models with Hall Effect sensors. It is the only control box capable of controlling our 24 VDC PA-04-HS (Hall Effect... | |
| This control box can control 1 linear actuator and 1 hand remote. It comes with a wired hand set and power supply. The handset has the up/down position control. The... | |
| This control box can control 2 linear actuators and 1 hand remote. It comes with a wired hand set and power supply. The handset has the up/down position control. The... | |
| This control box can control 4 linear actuators (non-simultaneously) and 1 remote control. It comes with a hand set and power supply. The handset has the up/down position control for... | |
| This is a DC control box that can control two linear actuators individually with wireless remote (more actuators can be added). The kit comes with 2 wireless remotes and 1... | |
| This is a DC power control box that can control multiple actuators at the same time. The control box comes with a built-in potentiometer for speed adjustment of each actuator. |