The PA-09 mini-medium force actuator is a new and improved version of our PA-16 model and packs more power in the same small package as our PA14’s. One of its defining features its low noise level, making very little sound during its movement cycle. With a full 330 lbs of force, they can be used for any application where more power is needed in spots where you just cannot sacrifice space requirements. Our customers choose this actuator when they need reliable automation for projects like robotics, manufacturing, furniture, marine, home automation and more. They are ideal for a wide range of projects and applications. This actuator comes with a solid 330 lbs of force and a speed of 0.27”/sec. This model is available with stroke sizes ranging from 2-40”.
Everything that you see in our dropdown menu is ready to be purchased and shipped out today.
CONTROLS & BRACKETS:
The PA-09 can be used with a variety of the control systems that we offer. They are easy to wire up, taking only a few minutes and the control options for automation are nearly endless.
The BRK-14 has been designed to fit our PA-09 actuators. This bracket allows for a full 180° rotation and is made sturdy and reliable. All the hardware needed for mounting comes with the set and can be easily installed.
CUSTOM ACTUATOR:
When you can’t find the exact actuator you need for your project or application, that’s where our custom actuator service comes in. We can manufacture the actuator that you need with the specifications you require. It is as simple as getting in contact with our knowledgeable, expert engineers and letting us know what your specifications are. We can manufacture a solution for you in as little as 10-20 business days.
We can customize the PA-09 according to stroke size, voltage, dimensions, IP rating, wire length, connectors, force, mounting holes, potentiometers and hall effect sensors or limit switches. Get in contact with our customer service department to start building your custom actuator today.
PA-09 SPECIFICATIONS
Input Voltage 12 VDC
Stroke 2-40 inches
Force 330 lbs
Speed 0.27"/sec
Protection Class IP65
Operational Temperature -25C~+65C
Noise db<45(A)
Duty Cycle 25%
Limit Switch Built In, Non-Adjustable
Current (full load) 4A
Mounting Holes 0.25"
Screw Type ACME
Housing Type Aluminum Alloy
Wire Length 40"
Fully Retracted 4.50" + stroke for 1-10" stroke, 5.75" + stroke for 12-18" stroke, 6.50" + stroke for 24-30", 8" + stroke for 40" stroke
Fully Extended 4.50" + stroke + stroke for 1-10" stroke, 5.75" + stroke + stroke for 12-18" stroke, 6.50" + stroke + stroke for 24-30", 8" + stroke + stroke for 40" stroke + stroke
Certifications CE
Unit Weight 0 lbs
Warranty 18 Months
The PA-09 mini-medium force actuator is a new and improved version of our PA-16 model and packs more power in the same small package as our PA14’s. One of its defining features its low noise level, making very little sound during its movement cycle. With a full 330 lbs of force, they can be used for any application where more power is needed in spots where you just cannot sacrifice space requirements. Our customers choose this actuator when they need reliable automation for projects like robotics, manufacturing, furniture, marine, home automation and more. They are ideal for a wide range of projects and applications. This actuator comes with a solid 330 lbs of force and a speed of 0.27”/sec. This model is available with stroke sizes ranging from 2-40”.
Everything that you see in our dropdown menu is ready to be purchased and shipped out today.
CONTROLS & BRACKETS:
The PA-09 can be used with a variety of the control systems that we offer. They are easy to wire up, taking only a few minutes and the control options for automation are nearly endless.
The BRK-14 has been designed to fit our PA-09 actuators. This bracket allows for a full 180° rotation and is made sturdy and reliable. All the hardware needed for mounting comes with the set and can be easily installed.
CUSTOM ACTUATOR:
When you can’t find the exact actuator you need for your project or application, that’s where our custom actuator service comes in. We can manufacture the actuator that you need with the specifications you require. It is as simple as getting in contact with our knowledgeable, expert engineers and letting us know what your specifications are. We can manufacture a solution for you in as little as 10-20 business days.
We can customize the PA-09 according to stroke size, voltage, dimensions, IP rating, wire length, connectors, force, mounting holes, potentiometers and hall effect sensors or limit switches. Get in contact with our customer service department to start building your custom actuator today.
PA-09 SPECIFICATIONS
- Input Voltage 12 VDC
- Stroke 2-40 inches
- Force 330 lbs
- Speed 0.27"/sec
- Protection Class IP65
- Operational Temperature -25C~+65C
- Noise db<45(A)
- Duty Cycle 25%
- Limit Switch Built In, Non-Adjustable
- Current (full load) 4A
- Mounting Holes 0.25"
- Screw Type ACME
- Housing Type Aluminum Alloy
- Wire Length 40"
- Fully Retracted 4.50" + stroke for 1-10" stroke, 5.75" + stroke for 12-18" stroke, 6.50" + stroke for 24-30", 8" + stroke for 40" stroke
- Fully Extended 4.50" + stroke + stroke for 1-10" stroke, 5.75" + stroke + stroke for 12-18" stroke, 6.50" + stroke + stroke for 24-30", 8" + stroke + stroke for 40" stroke + stroke
- Certifications CE
- Unit Weight 0 lbs
- Warranty 18 Months