Progressive Automations Datasheets for Lifting Columns
Lifting columns are self-supporting, telescopic actuators for lifting and height adjustment.
Lifting Columns: Learn more
| Product Name | Notes |
|---|---|
| The FLT-02 is a dual column table lift set with a 25.5” stroke size and 110 lbs of force per leg. This model comes with a power supply and an... | |
| The FLT-05 is a three column table lift set with a 25.5” stroke size and 110 lbs of force per leg. This model comes with a power supply and an... | |
| The TY-01 TV lift is the future of home entertainment. This is the perfect unit for completing your home automation experience. Its primary purposes are to keep your television out... | |
| The TY-05 Drop Down TV Lift is the ideal unit to bring your home entertainment system into the future. With the drop down design you are able lower your television... | |
| This table lift has three step and is very popular for height adjustable desks, tables, PACS radiologists tables and can be used as a TV lift. The set includes 2... | |
| This table lift has two step and is very popular for height adjustable desks, tables and can be used as a TV lift. The set includes 1 lifting columns, 1... | |
| This table lift has two step and is very popular for height adjustable desks, tables, PACS radiologists tables and can be used as a TV lift. The set includes 2... | |
| This table lift set includes 2 lifting columns, 1 control box and 1 hand remote. The table lift has a 3-step function with advantages of small size and small installation... |