Progressive Automations Datasheets for Motor Speed Controllers

Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more

Product Name Notes
The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a...
The LC-80 is an H-bridge shield for our Arduino units. It is the first of its kind that allows the user to control up to 30A of current at up...
The LC-81 MegaMoto GT is a low-cost robust H-bridge "shield" for Arduino and hardware compatible base units. The built-in cooling fan and heatsinks allow the MegaMoto GT to handle high...
The LC-82 is an H-bridge speed controller for our Arduino units. It provides full speed control options for our actuators in a small and compact package. It is capable of...
The LC-83 is a one channel high performance controller for our actuators. It is capable of simultaneous speed control of multiple actuators and has the highest amp rating of all...
The LC-84 is a two channel high performance controller for our actuators. It is capable of RC and feedback control of two actuators independently and with the addition of relays...
The LC-85 is a small high performance single channel H-bridge speed controller for our actuators. It is capable of full speed control of a single actuator and with the addition...
This is a DC power control box that can control multiple actuators at the same time. The control box comes with a built-in potentiometer for speed adjustment of each actuator.