Progressive Automations Feedback Linear Actuator PA-14P

Description
When you need to know exact positioning of your actuators, the PA-14P is the model you need. This powerful, reliable actuator comes with a built in potentiometer that provides feedback when you need it. These actuators are used anywhere the feedback is needed. This often includes manufacturing and industrial, agriculture, marine applications, robotics, hobby automation and more. The PA-14P comes with forces ranging from 35-150 lbs with speedsof 0.59”/sec, 1.18”/sec and 2.00”/sec. Stroke sizes available are 2-40”. Every actuator that you see in our dropdown menu is available to be ordered and shipped out today. CONTROLS AND BRACKETS: The PA-14P model is compatible with every control system that Progressive Automations offers. Each control system provides various automation options, giving you complete control over your actuators. The BRK-14 is the bracket used for the PA-14P. This bracket is sturdy and reliable, allowing for 180° of rotation. This bracket set comes with all the necessary hardware for mounting, and installation takes only a minute. CUSTOM ACTUATOR: It would be nearly impossible to carry an actuator for every project and application. That is where our custom unit service comes in. We can take your specifications and build a custom solution for you in as little as 7-15 business days. It’s as simple as getting in contact with us and letting us know what your requirements are. We can customize actuators according to stroke size, force, speeds, voltage, dimensions, IP rating, connectors, wire length and mounting holes. Contact one of our knowledgeable, expert engineers to start building your own custom actuator today.
Datasheet
Description
When you need to know exact positioning of your actuators, the PA-14P is the model you need. This powerful, reliable actuator comes with a built in potentiometer that provides feedback when you need it. These actuators are used anywhere the feedback is needed. This often includes manufacturing and industrial, agriculture, marine applications, robotics, hobby automation and more. The PA-14P comes with forces ranging from 35-150 lbs with speedsof 0.59”/sec, 1.18”/sec and 2.00”/sec. Stroke sizes available are 2-40”. Every actuator that you see in our dropdown menu is available to be ordered and shipped out today. CONTROLS AND BRACKETS: The PA-14P model is compatible with every control system that Progressive Automations offers. Each control system provides various automation options, giving you complete control over your actuators. The BRK-14 is the bracket used for the PA-14P. This bracket is sturdy and reliable, allowing for 180° of rotation. This bracket set comes with all the necessary hardware for mounting, and installation takes only a minute. CUSTOM ACTUATOR: It would be nearly impossible to carry an actuator for every project and application. That is where our custom unit service comes in. We can take your specifications and build a custom solution for you in as little as 7-15 business days. It’s as simple as getting in contact with us and letting us know what your requirements are. We can customize actuators according to stroke size, force, speeds, voltage, dimensions, IP rating, connectors, wire length and mounting holes. Contact one of our knowledgeable, expert engineers to start building your own custom actuator today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedback Linear Actuator - PA-14P - Progressive Automations
Richmond, British Columbia, Canada
Feedback Linear Actuator
PA-14P
Feedback Linear Actuator PA-14P
When you need to know exact positioning of your actuators, the PA-14P is the model you need. This powerful, reliable actuator comes with a built in potentiometer that provides feedback when you need it. These actuators are used anywhere the feedback is needed. This often includes manufacturing and industrial, agriculture, marine applications, robotics, hobby automation and more. The PA-14P comes with forces ranging from 35-150 lbs with speedsof 0.59”/sec, 1.18”/sec and 2.00”/sec. Stroke sizes available are 2-40”. Every actuator that you see in our dropdown menu is available to be ordered and shipped out today. CONTROLS AND BRACKETS: The PA-14P model is compatible with every control system that Progressive Automations offers. Each control system provides various automation options, giving you complete control over your actuators. The BRK-14 is the bracket used for the PA-14P. This bracket is sturdy and reliable, allowing for 180° of rotation. This bracket set comes with all the necessary hardware for mounting, and installation takes only a minute. CUSTOM ACTUATOR: It would be nearly impossible to carry an actuator for every project and application. That is where our custom unit service comes in. We can take your specifications and build a custom solution for you in as little as 7-15 business days. It’s as simple as getting in contact with us and letting us know what your requirements are. We can customize actuators according to stroke size, force, speeds, voltage, dimensions, IP rating, connectors, wire length and mounting holes. Contact one of our knowledgeable, expert engineers to start building your own custom actuator today.

When you need to know exact positioning of your actuators, the PA-14P is the model you need. This powerful, reliable actuator comes with a built in potentiometer that provides feedback when you need it. These actuators are used anywhere the feedback is needed. This often includes manufacturing and industrial, agriculture, marine applications, robotics, hobby automation and more. The PA-14P comes with forces ranging from 35-150 lbs with speedsof 0.59”/sec, 1.18”/sec and 2.00”/sec. Stroke sizes available are 2-40”.

Every actuator that you see in our dropdown menu is available to be ordered and shipped out today.

CONTROLS AND BRACKETS:

The PA-14P model is compatible with every control system that Progressive Automations offers. Each control system provides various automation options, giving you complete control over your actuators.

The BRK-14 is the bracket used for the PA-14P. This bracket is sturdy and reliable, allowing for 180° of rotation. This bracket set comes with all the necessary hardware for mounting, and installation takes only a minute.

CUSTOM ACTUATOR:

It would be nearly impossible to carry an actuator for every project and application. That is where our custom unit service comes in. We can take your specifications and build a custom solution for you in as little as 7-15 business days. It’s as simple as getting in contact with us and letting us know what your requirements are.

We can customize actuators according to stroke size, force, speeds, voltage, dimensions, IP rating, connectors, wire length and mounting holes. Contact one of our knowledgeable, expert engineers to start building your own custom actuator today.

Supplier's Site Datasheet

Technical Specifications

  Progressive Automations
Product Category Linear Actuators
Product Number PA-14P
Product Name Feedback Linear Actuator
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 1 to 40 inch (25.4 to 1016 mm)
Rated Speed 0.5900 to 2 in/sec (0.8992 to 3.05 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 46.76 lbs (21.21 kg)
Drive Type Lead Screw/ACME Screw
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Piezo Stack Actuator, 0.025 mm Travel Range, Open-loop, XPS - NPA25-D - Newport MKS
Specs
Stroke or X-Axis Travel 9.84E-4 inch (0.0250 mm)
View Details