Progressive Automations Track Linear Actuator PA-18

Description
The PA-18 Track Actuator is one of our newer models and is designed so that no additional space is required other than its total length. This makes choosing a unit size easier than ever as you do not have to take the fully extended length into consideration like with our other units. They can be found in home theatre displays, sliding white/chalk boards or any other job that requires constant lifting motions. The PA-18 is available in forces of either 150 lbs or 900 lbs with speeds of 1.50”/sec (150 lbs) and 0.25”/sec (900 lbs). Stroke sizes range from 2-60”. Every unit you see in our drop down menu is available and ready to ship out today. CONTROLS & BRACKETS: The PA-18 Track Actuator is compatible with all our control systems and is simple to set up. Take advantage of our range of control options, remotes and switches with whatever control system you see fit. Our BRK-19 Mounting Brackets combine with our PA-18 units to make the installation process quick and simple. They were designed specifically for track actuators and give the actuator the ability of 180 degrees of rotation. The brackets include all the screws and pins you need to get started. CUSTOM TRACK ACTUATORS: We are dedicated to giving you the best experience possible when it comes to finding the right actuator for you. Just let us know your specifications and one of our highly trained engineers will help build the perfect custom unit for you in as little as 7-15 business days. We can customize our units according to voltage, gearing, force, connectors and hall-effect sensors. Contact us today to create your custom actuator.
Datasheet
Description
The PA-18 Track Actuator is one of our newer models and is designed so that no additional space is required other than its total length. This makes choosing a unit size easier than ever as you do not have to take the fully extended length into consideration like with our other units. They can be found in home theatre displays, sliding white/chalk boards or any other job that requires constant lifting motions. The PA-18 is available in forces of either 150 lbs or 900 lbs with speeds of 1.50”/sec (150 lbs) and 0.25”/sec (900 lbs). Stroke sizes range from 2-60”. Every unit you see in our drop down menu is available and ready to ship out today. CONTROLS & BRACKETS: The PA-18 Track Actuator is compatible with all our control systems and is simple to set up. Take advantage of our range of control options, remotes and switches with whatever control system you see fit. Our BRK-19 Mounting Brackets combine with our PA-18 units to make the installation process quick and simple. They were designed specifically for track actuators and give the actuator the ability of 180 degrees of rotation. The brackets include all the screws and pins you need to get started. CUSTOM TRACK ACTUATORS: We are dedicated to giving you the best experience possible when it comes to finding the right actuator for you. Just let us know your specifications and one of our highly trained engineers will help build the perfect custom unit for you in as little as 7-15 business days. We can customize our units according to voltage, gearing, force, connectors and hall-effect sensors. Contact us today to create your custom actuator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Track Linear Actuator - PA-18 - Progressive Automations
Richmond, British Columbia, Canada
Track Linear Actuator
PA-18
Track Linear Actuator PA-18
The PA-18 Track Actuator is one of our newer models and is designed so that no additional space is required other than its total length. This makes choosing a unit size easier than ever as you do not have to take the fully extended length into consideration like with our other units. They can be found in home theatre displays, sliding white/chalk boards or any other job that requires constant lifting motions. The PA-18 is available in forces of either 150 lbs or 900 lbs with speeds of 1.50”/sec (150 lbs) and 0.25”/sec (900 lbs). Stroke sizes range from 2-60”. Every unit you see in our drop down menu is available and ready to ship out today. CONTROLS & BRACKETS: The PA-18 Track Actuator is compatible with all our control systems and is simple to set up. Take advantage of our range of control options, remotes and switches with whatever control system you see fit. Our BRK-19 Mounting Brackets combine with our PA-18 units to make the installation process quick and simple. They were designed specifically for track actuators and give the actuator the ability of 180 degrees of rotation. The brackets include all the screws and pins you need to get started. CUSTOM TRACK ACTUATORS: We are dedicated to giving you the best experience possible when it comes to finding the right actuator for you. Just let us know your specifications and one of our highly trained engineers will help build the perfect custom unit for you in as little as 7-15 business days. We can customize our units according to voltage, gearing, force, connectors and hall-effect sensors. Contact us today to create your custom actuator.

The PA-18 Track Actuator is one of our newer models and is designed so that no additional space is required other than its total length. This makes choosing a unit size easier than ever as you do not have to take the fully extended length into consideration like with our other units. They can be found in home theatre displays, sliding white/chalk boards or any other job that requires constant lifting motions.

The PA-18 is available in forces of either 150 lbs or 900 lbs with speeds of 1.50”/sec (150 lbs) and 0.25”/sec (900 lbs). Stroke sizes range from 2-60”.

Every unit you see in our drop down menu is available and ready to ship out today.

CONTROLS & BRACKETS:

The PA-18 Track Actuator is compatible with all our control systems and is simple to set up. Take advantage of our range of control options, remotes and switches with whatever control system you see fit.

Our BRK-19 Mounting Brackets combine with our PA-18 units to make the installation process quick and simple. They were designed specifically for track actuators and give the actuator the ability of 180 degrees of rotation. The brackets include all the screws and pins you need to get started.

CUSTOM TRACK ACTUATORS:

We are dedicated to giving you the best experience possible when it comes to finding the right actuator for you. Just let us know your specifications and one of our highly trained engineers will help build the perfect custom unit for you in as little as 7-15 business days.

We can customize our units according to voltage, gearing, force, connectors and hall-effect sensors. Contact us today to create your custom actuator.

Supplier's Site Datasheet

Technical Specifications

  Progressive Automations
Product Category Linear Actuators
Product Number PA-18
Product Name Track Linear Actuator
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 1 to 60 inch (25.4 to 1524 mm)
Rated Speed 0.2500 to 1.5 in/sec (0.3810 to 2.29 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 12 inch (50.8 to 305 mm)
View Details
35DBM-L Linear Actuator Stepper Motor - 35DBM20D2B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 2.5 inch (63.5 mm)
Motor Type Stepper
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 23.15 lbs (10.5 kg)
Drive Type Ball Screw
View Details