Progressive Automations Mini Tube Linear Actuator PA-11-D30

Description
Our PA-11 mini tube actuator is our most compact actuator and great for any project you may have. They’re small in size, measuring only 1.18” in diameter. They are popular in the fields of robotics, marine applications, automotive and marine automation to name a few. The PA-11 is available with a force of 33 lbs and a speed of 0.44”/sec. Stroke sizes range from 2-24”. Every unit you see in our drop down menu is available and ready to ship out today. CONTROLS & BRACKETS: The PA-11 mini tube actuator is compatible with any one of our control systems. Make sure to take advantage of all the different control options to find the perfect control system for your mini actuator. With a width of less than one inch, our BRK-11 mounting brackets combine perfectly with our PA-11 small actuators. They allow you to use the actuator in very tight spaces and offer a full 180 degrees of rotation. Most applications require two brackets, one for each mounting hole, and each bracket comes with all the required screws and pins. CUSTOM MINI TUBE ACTUATOR: With our custom actuator service we can deliver whatever type of unit you need. All you need to do is contact us and one of our qualified engineers will guide you through the process. We will have your custom product manufactured and ready to ship within 7-15 business days. We can customize our units according to voltage, stroke size, gearing and dimensions. Give us a call today to get your custom unit started.
Datasheet
Description
Our PA-11 mini tube actuator is our most compact actuator and great for any project you may have. They’re small in size, measuring only 1.18” in diameter. They are popular in the fields of robotics, marine applications, automotive and marine automation to name a few. The PA-11 is available with a force of 33 lbs and a speed of 0.44”/sec. Stroke sizes range from 2-24”. Every unit you see in our drop down menu is available and ready to ship out today. CONTROLS & BRACKETS: The PA-11 mini tube actuator is compatible with any one of our control systems. Make sure to take advantage of all the different control options to find the perfect control system for your mini actuator. With a width of less than one inch, our BRK-11 mounting brackets combine perfectly with our PA-11 small actuators. They allow you to use the actuator in very tight spaces and offer a full 180 degrees of rotation. Most applications require two brackets, one for each mounting hole, and each bracket comes with all the required screws and pins. CUSTOM MINI TUBE ACTUATOR: With our custom actuator service we can deliver whatever type of unit you need. All you need to do is contact us and one of our qualified engineers will guide you through the process. We will have your custom product manufactured and ready to ship within 7-15 business days. We can customize our units according to voltage, stroke size, gearing and dimensions. Give us a call today to get your custom unit started.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Tube Linear Actuator - PA-11-D30 - Progressive Automations
Richmond, British Columbia, Canada
Mini Tube Linear Actuator
PA-11-D30
Mini Tube Linear Actuator PA-11-D30
Our PA-11 mini tube actuator is our most compact actuator and great for any project you may have. They’re small in size, measuring only 1.18” in diameter. They are popular in the fields of robotics, marine applications, automotive and marine automation to name a few. The PA-11 is available with a force of 33 lbs and a speed of 0.44”/sec. Stroke sizes range from 2-24”. Every unit you see in our drop down menu is available and ready to ship out today. CONTROLS & BRACKETS: The PA-11 mini tube actuator is compatible with any one of our control systems. Make sure to take advantage of all the different control options to find the perfect control system for your mini actuator. With a width of less than one inch, our BRK-11 mounting brackets combine perfectly with our PA-11 small actuators. They allow you to use the actuator in very tight spaces and offer a full 180 degrees of rotation. Most applications require two brackets, one for each mounting hole, and each bracket comes with all the required screws and pins. CUSTOM MINI TUBE ACTUATOR: With our custom actuator service we can deliver whatever type of unit you need. All you need to do is contact us and one of our qualified engineers will guide you through the process. We will have your custom product manufactured and ready to ship within 7-15 business days. We can customize our units according to voltage, stroke size, gearing and dimensions. Give us a call today to get your custom unit started.

Our PA-11 mini tube actuator is our most compact actuator and great for any project you may have. They’re small in size, measuring only 1.18” in diameter. They are popular in the fields of robotics, marine applications, automotive and marine automation to name a few.

The PA-11 is available with a force of 33 lbs and a speed of 0.44”/sec. Stroke sizes range from 2-24”.

Every unit you see in our drop down menu is available and ready to ship out today.

CONTROLS & BRACKETS:

The PA-11 mini tube actuator is compatible with any one of our control systems. Make sure to take advantage of all the different control options to find the perfect control system for your mini actuator.

With a width of less than one inch, our BRK-11 mounting brackets combine perfectly with our PA-11 small actuators. They allow you to use the actuator in very tight spaces and offer a full 180 degrees of rotation. Most applications require two brackets, one for each mounting hole, and each bracket comes with all the required screws and pins.

CUSTOM MINI TUBE ACTUATOR:

With our custom actuator service we can deliver whatever type of unit you need. All you need to do is contact us and one of our qualified engineers will guide you through the process. We will have your custom product manufactured and ready to ship within 7-15 business days.

We can customize our units according to voltage, stroke size, gearing and dimensions. Give us a call today to get your custom unit started.

Supplier's Site Datasheet

Technical Specifications

  Progressive Automations
Product Category Linear Actuators
Product Number PA-11-D30
Product Name Mini Tube Linear Actuator
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 1 to 40 inch (25.4 to 1016 mm)
Rated Speed 0.4400 in/sec (0.6706 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Drive Type Belt Drive
Material Aluminum; Steel; Stainless Steel; Carbon Steel
View Details
Piezo Stack Actuator, 0.05 mm Travel Range, Open-loop, XPS - NPA50-D - Newport MKS
Specs
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
View Details