Progressive Automations High Speed Linear Actuator PA-15

Description
Looking for a high speed unit perfect for any type of application? Well look no further than the PA-15 High Speed Linear Actuator. Used in indoor or outdoor applications, they are most commonly found in the auto and marine industry as well as furniture automation. The PA-15 is available in forces of 11 lbs, 22 lbs and 33 lbs with speeds of 9.05”/sec (11 lbs), 5.51”/sec (22 lbs) and 3.15”/sec (33 lbs). Stroke sizes range from 1-24”. Every unit you see in our drop down menu is available and ready to ship out today. CONTROLS & BRACKETS: The PA-15 high speed actuator is compatible with all of our control systems. Take advantage of the wide range of control options available and enjoy a simple wiring process. The PA-15 mounting brackets were designed for the PA-15 model and their light weight reflects that. They allow 180 degrees of rotation and include two mounting brackets of different sizes for the motor end and stroke end respectively. Comes with everything you need for an easy install. CUSTOM HIGH SPEED ACTUATOR: Our custom actuator service is here to help you with whatever project you have in mind. Once we have the specifications one of our experienced staff engineers will help you build the perfect custom unit in as little as 7-15 business days. We are able to customize our units according to voltage, stroke size and dimensions. Contact us today to get started on your custom actuator.
Datasheet
Description
Looking for a high speed unit perfect for any type of application? Well look no further than the PA-15 High Speed Linear Actuator. Used in indoor or outdoor applications, they are most commonly found in the auto and marine industry as well as furniture automation. The PA-15 is available in forces of 11 lbs, 22 lbs and 33 lbs with speeds of 9.05”/sec (11 lbs), 5.51”/sec (22 lbs) and 3.15”/sec (33 lbs). Stroke sizes range from 1-24”. Every unit you see in our drop down menu is available and ready to ship out today. CONTROLS & BRACKETS: The PA-15 high speed actuator is compatible with all of our control systems. Take advantage of the wide range of control options available and enjoy a simple wiring process. The PA-15 mounting brackets were designed for the PA-15 model and their light weight reflects that. They allow 180 degrees of rotation and include two mounting brackets of different sizes for the motor end and stroke end respectively. Comes with everything you need for an easy install. CUSTOM HIGH SPEED ACTUATOR: Our custom actuator service is here to help you with whatever project you have in mind. Once we have the specifications one of our experienced staff engineers will help you build the perfect custom unit in as little as 7-15 business days. We are able to customize our units according to voltage, stroke size and dimensions. Contact us today to get started on your custom actuator.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Linear Actuator - PA-15 - Progressive Automations
Richmond, British Columbia, Canada
High Speed Linear Actuator
PA-15
High Speed Linear Actuator PA-15
Looking for a high speed unit perfect for any type of application? Well look no further than the PA-15 High Speed Linear Actuator. Used in indoor or outdoor applications, they are most commonly found in the auto and marine industry as well as furniture automation. The PA-15 is available in forces of 11 lbs, 22 lbs and 33 lbs with speeds of 9.05”/sec (11 lbs), 5.51”/sec (22 lbs) and 3.15”/sec (33 lbs). Stroke sizes range from 1-24”. Every unit you see in our drop down menu is available and ready to ship out today. CONTROLS & BRACKETS: The PA-15 high speed actuator is compatible with all of our control systems. Take advantage of the wide range of control options available and enjoy a simple wiring process. The PA-15 mounting brackets were designed for the PA-15 model and their light weight reflects that. They allow 180 degrees of rotation and include two mounting brackets of different sizes for the motor end and stroke end respectively. Comes with everything you need for an easy install. CUSTOM HIGH SPEED ACTUATOR: Our custom actuator service is here to help you with whatever project you have in mind. Once we have the specifications one of our experienced staff engineers will help you build the perfect custom unit in as little as 7-15 business days. We are able to customize our units according to voltage, stroke size and dimensions. Contact us today to get started on your custom actuator.

Looking for a high speed unit perfect for any type of application? Well look no further than the PA-15 High Speed Linear Actuator. Used in indoor or outdoor applications, they are most commonly found in the auto and marine industry as well as furniture automation.

The PA-15 is available in forces of 11 lbs, 22 lbs and 33 lbs with speeds of 9.05”/sec (11 lbs), 5.51”/sec (22 lbs) and 3.15”/sec (33 lbs). Stroke sizes range from 1-24”.

Every unit you see in our drop down menu is available and ready to ship out today.

CONTROLS & BRACKETS:

The PA-15 high speed actuator is compatible with all of our control systems. Take advantage of the wide range of control options available and enjoy a simple wiring process.

The PA-15 mounting brackets were designed for the PA-15 model and their light weight reflects that. They allow 180 degrees of rotation and include two mounting brackets of different sizes for the motor end and stroke end respectively. Comes with everything you need for an easy install.

CUSTOM HIGH SPEED ACTUATOR:

Our custom actuator service is here to help you with whatever project you have in mind. Once we have the specifications one of our experienced staff engineers will help you build the perfect custom unit in as little as 7-15 business days.

We are able to customize our units according to voltage, stroke size and dimensions. Contact us today to get started on your custom actuator.

Supplier's Site Datasheet

Technical Specifications

  Progressive Automations
Product Category Linear Actuators
Product Number PA-15
Product Name High Speed Linear Actuator
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 1 to 24 inch (25.4 to 610 mm)
Rated Speed 3.15 to 9.05 in/sec (4.8 to 13.79 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Device Type Rod Type
Actuation Type Pneumatic
Stroke or X-Axis Travel 2 to 12 inch (50.8 to 305 mm)
View Details
20DAM-L Linear Actuator Stepper Motor - 20DAM20D1U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.97 inch (50 mm)
Motor Type Stepper
View Details
Linear Actuators Series 22L ... SB Gearhead with integrated Ball Screw standard version -  - FAULHABER MICROMO
Specs
Rated Force 39.56 lbs (17.94 kg)
Drive Type Ball Screw
View Details