Kollmorgen Corporation Datasheets for Linear Actuators
Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more
| Product Name | Notes |
|---|---|
| R3 Series rodless actuators provide a robust design with an internal linear motion guide rail and built-in flexible seal to ensure reliable operation in industrial environments. Equipped for high loads... | |
| Reduce cleaning times without compromising on performance and installation space: Kollmorgen combines an AKMH™ stainless steel motor with a linear actuator and a ready-to-install hygienic linear drive, which are ideal... | |
| The EC1 Series offers a limited range of application solutions designed to reduce cost and minimize cylinder frame size by 30 to 40 percent compared to other Kollmorgen cylinders. Made... | |
| The EC2 Series offers an economical solution for light to moderate thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of... | |
| The EC3 Series provides robust electric cylinders for moderate to heavy thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of... | |
| The EC4 Series provides robust electric cylinders for heavy-duty thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. | |
| The EC5 Series provides our most robust line of electric cylinders for very heavy thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a... | |
| The N2 Series is an economical, light-duty electric cylinder with a small package size designed for exceptional durability and ease-of-use. The complete system provides simple extend-retract motion, positioning either to... | |
| The R2A Series offers a carriage bearing design that produces lower bearing friction, smoother operation and zero running clearance. A flexible seal prevents environmental contamination and ensures long life to... | |
| The R4 Series is our most powerful rodless actuators system, built for the heaviest loads, high acceleration and maximum duty cycle. The robust design incorporates an internal linear motion guide... |