Kollmorgen Corporation Rodless Linear Actuators R4

Description
The R4 Series is our most powerful rodless actuators system, built for the heaviest loads, high acceleration and maximum duty cycle. The robust design incorporates an internal linear motion guide rail with a built-in flexible seal to ensure reliable operation in industrial environments. Belt-drive models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing belt drives Stepper, brushless servo and custom motor options Internal bearings: recirculating on a precision ground rail Bearing housing: 6063-T6 aluminum, hard-anodized Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized Helical gearing: alloy steel, case-hardened Ball screw: 1.0" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 1.5" wide L pitch urethane with steel reinforcement cords Flexible seal: stainless steel band, elastomeric seal Options Standard or custom lengths to 0.1 inches English or metric carriage mount Motor or screw brakes Right/left side lube port Magnetic home and limit sensors Single or dual carriages Belt or helical gear, parallel or inline direct transmission Water resistance protection Right/left breather vent/tubing
Description
The R4 Series is our most powerful rodless actuators system, built for the heaviest loads, high acceleration and maximum duty cycle. The robust design incorporates an internal linear motion guide rail with a built-in flexible seal to ensure reliable operation in industrial environments. Belt-drive models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing belt drives Stepper, brushless servo and custom motor options Internal bearings: recirculating on a precision ground rail Bearing housing: 6063-T6 aluminum, hard-anodized Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized Helical gearing: alloy steel, case-hardened Ball screw: 1.0" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 1.5" wide L pitch urethane with steel reinforcement cords Flexible seal: stainless steel band, elastomeric seal Options Standard or custom lengths to 0.1 inches English or metric carriage mount Motor or screw brakes Right/left side lube port Magnetic home and limit sensors Single or dual carriages Belt or helical gear, parallel or inline direct transmission Water resistance protection Right/left breather vent/tubing

Suppliers

Company
Product
Description
Supplier Links
Rodless Linear Actuators - R4 - Kollmorgen Corporation
Radford, VA, USA
Rodless Linear Actuators
R4
Rodless Linear Actuators R4
The R4 Series is our most powerful rodless actuators system, built for the heaviest loads, high acceleration and maximum duty cycle. The robust design incorporates an internal linear motion guide rail with a built-in flexible seal to ensure reliable operation in industrial environments. Belt-drive models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 3,114 N (700 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Ball screw or timing belt drives Stepper, brushless servo and custom motor options Internal bearings: recirculating on a precision ground rail Bearing housing: 6063-T6 aluminum, hard-anodized Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized Helical gearing: alloy steel, case-hardened Ball screw: 1.0" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 1.5" wide L pitch urethane with steel reinforcement cords Flexible seal: stainless steel band, elastomeric seal Options Standard or custom lengths to 0.1 inches English or metric carriage mount Motor or screw brakes Right/left side lube port Magnetic home and limit sensors Single or dual carriages Belt or helical gear, parallel or inline direct transmission Water resistance protection Right/left breather vent/tubing

The R4 Series is our most powerful rodless actuators system, built for the heaviest loads, high acceleration and maximum duty cycle. The robust design incorporates an internal linear motion guide rail with a built-in flexible seal to ensure reliable operation in industrial environments. Belt-drive models offer the most rapid moves while screw drives offer the highest thrust capacity and repeatability.

Features

  • Max length: 2,743 mm (108 in)
  • Max thrust: 3,114 N (700 lbf), screw models
  • Max speed: 3,000 mm/s (120 in/s), belt models
  • Ball screw or timing belt drives
  • Stepper, brushless servo and custom motor options
  • Internal bearings: recirculating on a precision ground rail
  • Bearing housing: 6063-T6 aluminum, hard-anodized
  • Carriage assembly: 6063-T6 aluminum, hard-anodized
  • Guide housing: 6063-T6 aluminum, hard-anodized
  • Helical gearing: alloy steel, case-hardened
  • Ball screw: 1.0" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut
  • Belt drive: 1.5" wide L pitch urethane with steel reinforcement cords
  • Flexible seal: stainless steel band, elastomeric seal

Options

  • Standard or custom lengths to 0.1 inches
  • English or metric carriage mount
  • Motor or screw brakes
  • Right/left side lube port
  • Magnetic home and limit sensors
  • Single or dual carriages
  • Belt or helical gear, parallel or inline direct transmission
  • Water resistance protection
  • Right/left breather vent/tubing
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Actuators
Product Number R4
Product Name Rodless Linear Actuators
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 108 inch (2743 mm)
Rated Speed 40 to 118 in/sec (60.96 to 180 m/min)
Rated Force 300 to 700 lbs (136 to 317 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-124-HV-B05Q-B-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 39.41 inch (1001 mm)
Rated Speed 7.09 in/sec (10.8 m/min)
Rated Force 154 lbs (70 kg)
View Details
Linear Actuators Series 22L ... PB Gearhead with integrated Ball Screw high accuracy grade -  - FAULHABER MICROMO
Specs
Rated Force 34.39 lbs (15.6 kg)
Drive Type Ball Screw
View Details
Short Stroke Actuator - AQUARIUS ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 48.11 lbs (21.82 kg)
View Details