Kollmorgen Corporation Datasheets for Stepper Motor Drives
Stepper motor drives power unipolar and bipolar stepper motors in full step, half step, and microstep motion control applications.
Stepper Motor Drives: Learn more
| Product Name | Notes |
|---|---|
| Introducing the New Kollmorgen P5000 Stepper Drive. The P5000 is a compact micro-stepping stepper drive optimized for high system performance with Kollmorgen's industry leading POWERMAX II stepper motors. It is... | |
| The P6000 and Kollmorgen POWERPAC and POWERMAX stepper motors are designed to provide the best system solution when paired with one another. The easy dip switch selection matches the P6000... | |
| The P7000 drives offer unsurpassed system smoothness, functionality, performance and innovation. Available for AC(P70360) or DC(P70530) operation, these microstepping drives are designed to power 2-phase NEMA stepper motors. They offer... | |
| These modular, high-performance microstepping drives support a broad range of requirements. These drives offer excellent value for low voltage DC input-powered applications. The 6410 model has step and direction inputs. |