Kollmorgen Corporation Electric Linear Cylinders EC2

Description
The EC2 Series offers an economical solution for light to moderate thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance. Features Max stroke length: 750 mm (29.5 in) Max thrust: 3,600 N (810 lbf) Ball and lead screw driven with 4, 5, 16 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Lead screw: carbon steel alloy, nut: bronze Helical gearing: alloy steel, case-hardened Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Belt/pulley: AT-5, polyurethane with steel tensile cords Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output
Description
The EC2 Series offers an economical solution for light to moderate thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance. Features Max stroke length: 750 mm (29.5 in) Max thrust: 3,600 N (810 lbf) Ball and lead screw driven with 4, 5, 16 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Lead screw: carbon steel alloy, nut: bronze Helical gearing: alloy steel, case-hardened Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Belt/pulley: AT-5, polyurethane with steel tensile cords Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Cylinders - EC2 - Kollmorgen Corporation
Radford, VA, USA
Electric Linear Cylinders
EC2
Electric Linear Cylinders EC2
The EC2 Series offers an economical solution for light to moderate thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance. Features Max stroke length: 750 mm (29.5 in) Max thrust: 3,600 N (810 lbf) Ball and lead screw driven with 4, 5, 16 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Lead screw: carbon steel alloy, nut: bronze Helical gearing: alloy steel, case-hardened Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Belt/pulley: AT-5, polyurethane with steel tensile cords Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output

The EC2 Series offers an economical solution for light to moderate thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance.

Features

  • Max stroke length: 750 mm (29.5 in)
  • Max thrust: 3,600 N (810 lbf)
  • Ball and lead screw driven with 4, 5, 16 mm leads
  • Stepper, brushless servo and custom motor options
  • Bearing/drive housing: 6063-T6 aluminum, anodized
  • Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized
  • Thrust bearings: angular contact, high thrust ball bearings
  • Lead screw: carbon steel alloy, nut: bronze
  • Helical gearing: alloy steel, case-hardened
  • Guide cylinder: 6063-T6 aluminum, hard-anodized
  • Thrust tube: 300 series stainless steel, 1/4 hard and ground
  • Ball screw and nut: heat-treated carbon steel alloy
  • Belt/pulley: AT-5, polyurethane with steel tensile cords

Options

  • Standard or custom lengths to 1 mm
  • Motor or screw brakes
  • Threaded, spherical or clevis rod ends
  • Environmental protective boot
  • Timing belt, helical gear and inline direct transmission
  • Flange, clevis, side and trunnion cylinder mounting types
  • Magnetic home and limit sensors
  • Linear potentiometer output
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Actuators
Product Number EC2
Product Name Electric Linear Cylinders
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 to 29.53 inch (50 to 750 mm)
Rated Speed 9.2 to 50 in/sec (14.02 to 76.2 m/min)
Rated Force 810 lbs (367 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator - MAU5040SS - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 11.81 inch (100 to 300 mm)
View Details
26DAM-K Linear Actuator Stepper Motor - 26DAM10D2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 4.5 lbs (2.04 kg)
View Details
Linear Actuators Series 22L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 95.54 lbs (43.33 kg)
Drive Type Lead Screw/ACME Screw
View Details