Kollmorgen Corporation Rodless Linear Actuators R2A

Description
The R2A Series offers a carriage bearing design that produces lower bearing friction, smoother operation and zero running clearance. A flexible seal prevents environmental contamination and ensures long life to provide an effective, industrial-grade solution. Belt-drive models offer the most rapid moves, while screw-drive designs offer the highest thrust capacity and repeatability. Features Lead screw, ball screw or timing belt drives Max length: 1,829 mm (72 in) Max thrust: 450 N (100 lbf), screw models Max speed: 2,000 mm/s (80 in/s), belt models Stepper, brushless servo and custom motor options Internal guide bearings:4 angular contact bearings with a ground Gothic arch raceway running on dual precision rails Bearing housing: Type 380 die-cast aluminum, epoxy coated Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized, Teflon-impregnated Acme screw: 0.625" diameter alloy steel screw, bronze nut Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 0.5" wide polyurethane with steel reinforcement cords Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 0.1 inches English or metric carriage mount Motor or screw brakes Magnetic home and limit sensors Single or dual carriages Belt or helical gear, parallel or inline direct transmission Water resistance protection
Description
The R2A Series offers a carriage bearing design that produces lower bearing friction, smoother operation and zero running clearance. A flexible seal prevents environmental contamination and ensures long life to provide an effective, industrial-grade solution. Belt-drive models offer the most rapid moves, while screw-drive designs offer the highest thrust capacity and repeatability. Features Lead screw, ball screw or timing belt drives Max length: 1,829 mm (72 in) Max thrust: 450 N (100 lbf), screw models Max speed: 2,000 mm/s (80 in/s), belt models Stepper, brushless servo and custom motor options Internal guide bearings:4 angular contact bearings with a ground Gothic arch raceway running on dual precision rails Bearing housing: Type 380 die-cast aluminum, epoxy coated Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized, Teflon-impregnated Acme screw: 0.625" diameter alloy steel screw, bronze nut Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 0.5" wide polyurethane with steel reinforcement cords Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 0.1 inches English or metric carriage mount Motor or screw brakes Magnetic home and limit sensors Single or dual carriages Belt or helical gear, parallel or inline direct transmission Water resistance protection

Suppliers

Company
Product
Description
Supplier Links
Rodless Linear Actuators - R2A - Kollmorgen Corporation
Radford, VA, USA
Rodless Linear Actuators
R2A
Rodless Linear Actuators R2A
The R2A Series offers a carriage bearing design that produces lower bearing friction, smoother operation and zero running clearance. A flexible seal prevents environmental contamination and ensures long life to provide an effective, industrial-grade solution. Belt-drive models offer the most rapid moves, while screw-drive designs offer the highest thrust capacity and repeatability. Features Lead screw, ball screw or timing belt drives Max length: 1,829 mm (72 in) Max thrust: 450 N (100 lbf), screw models Max speed: 2,000 mm/s (80 in/s), belt models Stepper, brushless servo and custom motor options Internal guide bearings:4 angular contact bearings with a ground Gothic arch raceway running on dual precision rails Bearing housing: Type 380 die-cast aluminum, epoxy coated Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized, Teflon-impregnated Acme screw: 0.625" diameter alloy steel screw, bronze nut Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Belt drive: 0.5" wide polyurethane with steel reinforcement cords Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 0.1 inches English or metric carriage mount Motor or screw brakes Magnetic home and limit sensors Single or dual carriages Belt or helical gear, parallel or inline direct transmission Water resistance protection

The R2A Series offers a carriage bearing design that produces lower bearing friction, smoother operation and zero running clearance. A flexible seal prevents environmental contamination and ensures long life to provide an effective, industrial-grade solution. Belt-drive models offer the most rapid moves, while screw-drive designs offer the highest thrust capacity and repeatability.

Features

  • Lead screw, ball screw or timing belt drives
  • Max length: 1,829 mm (72 in)
  • Max thrust: 450 N (100 lbf), screw models
  • Max speed: 2,000 mm/s (80 in/s), belt models
  • Stepper, brushless servo and custom motor options
  • Internal guide bearings:4 angular contact bearings with a ground Gothic arch raceway running on dual precision rails
  • Bearing housing: Type 380 die-cast aluminum, epoxy coated
  • Carriage assembly: 6063-T6 aluminum, hard-anodized
  • Guide housing: 6063-T6 aluminum, hard-anodized, Teflon-impregnated
  • Acme screw: 0.625" diameter alloy steel screw, bronze nut
  • Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut
  • Belt drive: 0.5" wide polyurethane with steel reinforcement cords
  • Helical gearing: alloy steel, case-hardened

Options

  • Standard or custom lengths to 0.1 inches
  • English or metric carriage mount
  • Motor or screw brakes
  • Magnetic home and limit sensors
  • Single or dual carriages
  • Belt or helical gear, parallel or inline direct transmission
  • Water resistance protection
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Actuators
Product Number R2A
Product Name Rodless Linear Actuators
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 72 inch (1829 mm)
Rated Speed 30 to 80 in/sec (45.72 to 122 m/min)
Rated Force 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator (Dual Carriage) - MAU5040SW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
Features Double Carriage
View Details
26DAM-L Linear Actuator Stepper Motor - 26DAM20D1U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper
View Details
Linear Actuators Series 32L ... TL Gearhead with integrated Lead Screw trapezoidal thread -  - FAULHABER MICROMO
Specs
Rated Force 405 lbs (184 kg)
Drive Type Lead Screw/ACME Screw
View Details