Kollmorgen Corporation Electric Linear Cylinders EC4

Description
The EC4 Series provides robust electric cylinders for heavy-duty thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design of these cylinders minimizes the need for routine maintenance. Features Max stroke length: 1,500 mm (59 in) Max thrust: 12,000 N (2,700 lbf) Ball screw driven with 10, 25 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Belt/pulley: AT-5, polyurethane with steel tensile cords Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output
Datasheet
Description
The EC4 Series provides robust electric cylinders for heavy-duty thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design of these cylinders minimizes the need for routine maintenance. Features Max stroke length: 1,500 mm (59 in) Max thrust: 12,000 N (2,700 lbf) Ball screw driven with 10, 25 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Belt/pulley: AT-5, polyurethane with steel tensile cords Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Cylinders - EC4 - Kollmorgen Corporation
Radford, VA, USA
Electric Linear Cylinders
EC4
Electric Linear Cylinders EC4
The EC4 Series provides robust electric cylinders for heavy-duty thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design of these cylinders minimizes the need for routine maintenance. Features Max stroke length: 1,500 mm (59 in) Max thrust: 12,000 N (2,700 lbf) Ball screw driven with 10, 25 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Belt/pulley: AT-5, polyurethane with steel tensile cords Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output

The EC4 Series provides robust electric cylinders for heavy-duty thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design of these cylinders minimizes the need for routine maintenance.

Features

  • Max stroke length: 1,500 mm (59 in)
  • Max thrust: 12,000 N (2,700 lbf)
  • Ball screw driven with 10, 25 mm leads
  • Stepper, brushless servo and custom motor options
  • Bearing/drive housing: 6063-T6 aluminum, anodized
  • Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized
  • Thrust bearings: angular contact, high thrust ball bearings
  • Belt/pulley: AT-5, polyurethane with steel tensile cords
  • Guide cylinder: 6063-T6 aluminum, hard-anodized
  • Thrust tube: 300 series stainless steel, 1/4 hard and ground
  • Ball screw and nut: heat-treated carbon steel alloy
  • Helical gearing: alloy steel, case-hardened

Options

  • Standard or custom lengths to 1 mm
  • Motor or screw brakes
  • Threaded, spherical or clevis rod ends
  • Environmental protective boot
  • Timing belt, helical gear and inline direct transmission
  • Flange, clevis, side and trunnion cylinder mounting types
  • Magnetic home and limit sensors
  • Linear potentiometer output
Supplier's Site Datasheet

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Actuators
Product Number EC4
Product Name Electric Linear Cylinders
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 to 59.06 inch (50 to 1500 mm)
Rated Speed 52.5 in/sec (80.01 m/min)
Rated Force 2700 lbs (1224 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Linear Actuators - 1774519 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 31.5 inch (800 mm)
Rated Speed 0.1654 in/sec (0.2520 m/min)
View Details
STEPPER LINEAR ACTUATOR - 28 Series Size 11 (46mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Actuators - Linear Actuators - ES4-06-0050B-TS/35P-D00-S3 - THK America, Inc.
Specs
Stroke or X-Axis Travel 1.97 inch (50 mm)
Rated Speed 9.84 in/sec (15 m/min)
Rated Force 19.84 lbs (9 kg)
View Details