Kollmorgen Corporation Rodless Linear Actuators R3

Description
R3 Series rodless actuators provide a robust design with an internal linear motion guide rail and built-in flexible seal to ensure reliable operation in industrial environments. Equipped for high loads or high acceleration with maximum duty cycle, the R3 Series is available with either belt drive for the most rapid moves or screw drive for the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 1,335 N (300 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Lead screw, ball screw or timing belt drives Stepper, brushless servo and custom motor options Internal bearings: recirculating on a precision-ground rail Bearing housing: 6063-T6 aluminum, hard-anodized Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized Acme screw: 0.625" diameter alloy steel screw, lubricated bronze nut Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Helical gearing: alloy steel, case-hardened Belt drive: 1.0" wide XL pitch polyurethane with steel reinforcement cords Flexible seal: stainless steel band, elastomeric seal Options Standard or custom lengths to 0.1 inches English or metric carriage mount Motor or screw brakes Right or left side lube port Single or dual carriages Belt or helical gear, parallel or inline direct transmission Water resistance protection Magnetic home and limit sensors
Description
R3 Series rodless actuators provide a robust design with an internal linear motion guide rail and built-in flexible seal to ensure reliable operation in industrial environments. Equipped for high loads or high acceleration with maximum duty cycle, the R3 Series is available with either belt drive for the most rapid moves or screw drive for the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 1,335 N (300 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Lead screw, ball screw or timing belt drives Stepper, brushless servo and custom motor options Internal bearings: recirculating on a precision-ground rail Bearing housing: 6063-T6 aluminum, hard-anodized Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized Acme screw: 0.625" diameter alloy steel screw, lubricated bronze nut Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Helical gearing: alloy steel, case-hardened Belt drive: 1.0" wide XL pitch polyurethane with steel reinforcement cords Flexible seal: stainless steel band, elastomeric seal Options Standard or custom lengths to 0.1 inches English or metric carriage mount Motor or screw brakes Right or left side lube port Single or dual carriages Belt or helical gear, parallel or inline direct transmission Water resistance protection Magnetic home and limit sensors

Suppliers

Company
Product
Description
Supplier Links
Rodless Linear Actuators - R3 - Kollmorgen Corporation
Radford, VA, USA
Rodless Linear Actuators
R3
Rodless Linear Actuators R3
R3 Series rodless actuators provide a robust design with an internal linear motion guide rail and built-in flexible seal to ensure reliable operation in industrial environments. Equipped for high loads or high acceleration with maximum duty cycle, the R3 Series is available with either belt drive for the most rapid moves or screw drive for the highest thrust capacity and repeatability. Features Max length: 2,743 mm (108 in) Max thrust: 1,335 N (300 lbf), screw models Max speed: 3,000 mm/s (120 in/s), belt models Lead screw, ball screw or timing belt drives Stepper, brushless servo and custom motor options Internal bearings: recirculating on a precision-ground rail Bearing housing: 6063-T6 aluminum, hard-anodized Carriage assembly: 6063-T6 aluminum, hard-anodized Guide housing: 6063-T6 aluminum, hard-anodized Acme screw: 0.625" diameter alloy steel screw, lubricated bronze nut Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut Helical gearing: alloy steel, case-hardened Belt drive: 1.0" wide XL pitch polyurethane with steel reinforcement cords Flexible seal: stainless steel band, elastomeric seal Options Standard or custom lengths to 0.1 inches English or metric carriage mount Motor or screw brakes Right or left side lube port Single or dual carriages Belt or helical gear, parallel or inline direct transmission Water resistance protection Magnetic home and limit sensors

R3 Series rodless actuators provide a robust design with an internal linear motion guide rail and built-in flexible seal to ensure reliable operation in industrial environments. Equipped for high loads or high acceleration with maximum duty cycle, the R3 Series is available with either belt drive for the most rapid moves or screw drive for the highest thrust capacity and repeatability.

Features

  • Max length: 2,743 mm (108 in)
  • Max thrust: 1,335 N (300 lbf), screw models
  • Max speed: 3,000 mm/s (120 in/s), belt models
  • Lead screw, ball screw or timing belt drives
  • Stepper, brushless servo and custom motor options
  • Internal bearings: recirculating on a precision-ground rail
  • Bearing housing: 6063-T6 aluminum, hard-anodized
  • Carriage assembly: 6063-T6 aluminum, hard-anodized
  • Guide housing: 6063-T6 aluminum, hard-anodized
  • Acme screw: 0.625" diameter alloy steel screw, lubricated bronze nut
  • Ball screw: 0.625" diameter hardened alloy steel screw; alloy steel, heat-treated ball nut
  • Helical gearing: alloy steel, case-hardened
  • Belt drive: 1.0" wide XL pitch polyurethane with steel reinforcement cords
  • Flexible seal: stainless steel band, elastomeric seal

Options

  • Standard or custom lengths to 0.1 inches
  • English or metric carriage mount
  • Motor or screw brakes
  • Right or left side lube port
  • Single or dual carriages
  • Belt or helical gear, parallel or inline direct transmission
  • Water resistance protection
  • Magnetic home and limit sensors
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Actuators
Product Number R3
Product Name Rodless Linear Actuators
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 108 inch (2743 mm)
Rated Speed 30 to 118 in/sec (45.72 to 180 m/min)
Rated Force 300 lbs (136 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Linear Actuator - LME620 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 2.36 inch (0.0 to 60 mm)
View Details
Actuators - Linear Actuators - GL15N-178-HV-EH-U1-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 59.29 inch (1506 mm)
Rated Speed 43.31 in/sec (66 m/min)
Rated Force 66.15 lbs (30 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details