Kollmorgen Corporation Datasheets for Linear Motors
Linear motors generate force only in the direction of travel. They are capable of extremely high speeds, quick acceleration, and accurate positioning.
Linear Motors: Learn more
| Product Name | Notes |
|---|---|
| IC Series Ironcore motors provide the highest force per frame size and feature a patented anti-cogging design for smooth operation. These motors have coils wound on silicon steel laminations to... | |
| ICD Series Ironcore motors feature a low-profile design and low attractive force, and are a suitable replacement for many ironless applications. They provide the highest force per frame size and... | |
| Increase productivity and reduce operating costs - with the ICH linear motors from Kollmorgen you considerably improve overall equipment effectiveness. Eliminate the costs for maintenance work out of your calculations! | |
| Kollmorgen IL Series Direct Drive Linear ironless motors have no slots for the coil windings. This design provides a very light mass, zero attractive forces between the coil assembly and... |