Kollmorgen Corporation Datasheets for AC Motors
AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors.
AC Motors: Learn more
| Product Name | Notes |
|---|---|
| Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors... | |
| ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors... | |
| The KBM™ Series is designed to be directly embedded in your machine, using the machine’s own bearings to support the rotor. With a huge selection of standard motors—plus our ability... | |
| These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm)... |