Kollmorgen Corporation Electric Linear Cylinders EC5

Description
The EC5 Series provides our most robust line of electric cylinders for very heavy thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance. Features Max stroke length: 1,500 mm (59 in) Max thrust of 25,000 N (5,620 lbf) Ball screw driven with 10, 32 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Belt/pulley: AT-5, polyurethane with steel tensile cords Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output
Datasheet
Description
The EC5 Series provides our most robust line of electric cylinders for very heavy thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance. Features Max stroke length: 1,500 mm (59 in) Max thrust of 25,000 N (5,620 lbf) Ball screw driven with 10, 32 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Belt/pulley: AT-5, polyurethane with steel tensile cords Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Cylinders - EC5 - Kollmorgen Corporation
Radford, VA, USA
Electric Linear Cylinders
EC5
Electric Linear Cylinders EC5
The EC5 Series provides our most robust line of electric cylinders for very heavy thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance. Features Max stroke length: 1,500 mm (59 in) Max thrust of 25,000 N (5,620 lbf) Ball screw driven with 10, 32 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Belt/pulley: AT-5, polyurethane with steel tensile cords Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Helical gearing: alloy steel, case-hardened Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output

The EC5 Series provides our most robust line of electric cylinders for very heavy thrust loads. Precision-rolled ball screw types yield quiet operation, low backlash and high accuracy, with a selection of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance.

Features

  • Max stroke length: 1,500 mm (59 in)
  • Max thrust of 25,000 N (5,620 lbf)
  • Ball screw driven with 10, 32 mm leads
  • Stepper, brushless servo and custom motor options
  • Bearing/drive housing: 6063-T6 aluminum, anodized
  • Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized
  • Thrust bearings: angular contact, high thrust ball bearings
  • Belt/pulley: AT-5, polyurethane with steel tensile cords
  • Guide cylinder: 6063-T6 aluminum, hard-anodized
  • Thrust tube: 300 series stainless steel, 1/4 hard and ground
  • Ball screw and nut: heat-treated carbon steel alloy
  • Helical gearing: alloy steel, case-hardened

Options

  • Standard or custom lengths to 1 mm
  • Motor or screw brakes
  • Threaded, spherical or clevis rod ends
  • Environmental protective boot
  • Timing belt, helical gear and inline direct transmission
  • Flange, clevis, side and trunnion cylinder mounting types
  • Magnetic home and limit sensors
  • Linear potentiometer output
Supplier's Site Datasheet

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Actuators
Product Number EC5
Product Name Electric Linear Cylinders
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 to 59.06 inch (50 to 1500 mm)
Rated Speed 52.5 in/sec (80.01 m/min)
Rated Force 5620 lbs (2549 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Linear Actuators - 1971146 - RS Components, Ltd.
Specs
Actuation Type Electrical
Rated Force 200 lbs (90.74 kg)
Motor Type Stepper; Hybrid Stepper Motor
View Details
Non-captive Linear Actuator -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
View Details
ASME-TMMA00100451PAS0010 Short Stroke Actuator - AQUARIUS - ETEL S.A.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 inch (10 mm)
Rated Speed 39.37 in/sec (60 m/min)
View Details
Actuators - Linear Actuators - GL15N-082-HV-B16Q-A-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 23.35 inch (593 mm)
Rated Speed 31.5 in/sec (48 m/min)
Rated Force 110 lbs (50 kg)
View Details