Kollmorgen Corporation Electric Linear Cylinders EC1

Description
The EC1 Series offers a limited range of application solutions designed to reduce cost and minimize cylinder frame size by 30 to 40 percent compared to other Kollmorgen cylinders. Made for plug-and-play capability with a variety of Kollmorgen drives, this design is perfect for converting from pneumatic applications at a low cost, within a small frame size, while achieving excellent performance. Features Max stroke length: 200 mm (7.9 in) Max thrust: 667 N (150 lbf) Ball screw driven with 3.175 mm lead Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Options Standard or custom lengths to 1 mm Threaded, spherical or clevis rod ends Flange, clevis and side cylinder mounting types Magnetic home and limit sensors
Datasheet
Description
The EC1 Series offers a limited range of application solutions designed to reduce cost and minimize cylinder frame size by 30 to 40 percent compared to other Kollmorgen cylinders. Made for plug-and-play capability with a variety of Kollmorgen drives, this design is perfect for converting from pneumatic applications at a low cost, within a small frame size, while achieving excellent performance. Features Max stroke length: 200 mm (7.9 in) Max thrust: 667 N (150 lbf) Ball screw driven with 3.175 mm lead Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Options Standard or custom lengths to 1 mm Threaded, spherical or clevis rod ends Flange, clevis and side cylinder mounting types Magnetic home and limit sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Cylinders - EC1 - Kollmorgen Corporation
Radford, VA, USA
Electric Linear Cylinders
EC1
Electric Linear Cylinders EC1
The EC1 Series offers a limited range of application solutions designed to reduce cost and minimize cylinder frame size by 30 to 40 percent compared to other Kollmorgen cylinders. Made for plug-and-play capability with a variety of Kollmorgen drives, this design is perfect for converting from pneumatic applications at a low cost, within a small frame size, while achieving excellent performance. Features Max stroke length: 200 mm (7.9 in) Max thrust: 667 N (150 lbf) Ball screw driven with 3.175 mm lead Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Thrust tube: 300 series stainless steel, 1/4 hard and ground Ball screw and nut: heat-treated carbon steel alloy Options Standard or custom lengths to 1 mm Threaded, spherical or clevis rod ends Flange, clevis and side cylinder mounting types Magnetic home and limit sensors

The EC1 Series offers a limited range of application solutions designed to reduce cost and minimize cylinder frame size by 30 to 40 percent compared to other Kollmorgen cylinders. Made for plug-and-play capability with a variety of Kollmorgen drives, this design is perfect for converting from pneumatic applications at a low cost, within a small frame size, while achieving excellent performance.

Features

  • Max stroke length: 200 mm (7.9 in)
  • Max thrust: 667 N (150 lbf)
  • Ball screw driven with 3.175 mm lead
  • Stepper, brushless servo and custom motor options
  • Bearing/drive housing: 6063-T6 aluminum, anodized
  • Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized
  • Thrust bearings: angular contact, high thrust ball bearings
  • Thrust tube: 300 series stainless steel, 1/4 hard and ground
  • Ball screw and nut: heat-treated carbon steel alloy

Options

  • Standard or custom lengths to 1 mm
  • Threaded, spherical or clevis rod ends
  • Flange, clevis and side cylinder mounting types
  • Magnetic home and limit sensors
Supplier's Site Datasheet

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Actuators
Product Number EC1
Product Name Electric Linear Cylinders
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 to 7.87 inch (50 to 200 mm)
Rated Speed 13 in/sec (19.81 m/min)
Rated Force 150 lbs (68.03 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators - Linear Actuators - GL20N-142-HV-B05Q-Z-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 46.5 inch (1181 mm)
Rated Speed 5.35 in/sec (8.16 m/min)
Rated Force 154 lbs (70 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details
Short Stroke Actuator - TUCANA ST - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 15.38 lbs (6.97 kg)
View Details