Kollmorgen Corporation Electric Linear Cylinders EC3

Description
The EC3 Series provides robust electric cylinders for moderate to heavy thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance. Features Max stroke length: 1,000 mm (39.4 in) Max thrust: 7,200 N (1,620 lbf) Ball and lead screw driven with 4, 5, 10, 16 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Lead screw: carbon steel alloy, nut: bronze Helical gearing: alloy steel, case-hardened Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ballscrew and nut: heat-treated carbon steel alloy Belt/pulley: AT-5, polyurethane with steel tensile cords Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output
Description
The EC3 Series provides robust electric cylinders for moderate to heavy thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance. Features Max stroke length: 1,000 mm (39.4 in) Max thrust: 7,200 N (1,620 lbf) Ball and lead screw driven with 4, 5, 10, 16 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Lead screw: carbon steel alloy, nut: bronze Helical gearing: alloy steel, case-hardened Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ballscrew and nut: heat-treated carbon steel alloy Belt/pulley: AT-5, polyurethane with steel tensile cords Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Cylinders - EC3 - Kollmorgen Corporation
Radford, VA, USA
Electric Linear Cylinders
EC3
Electric Linear Cylinders EC3
The EC3 Series provides robust electric cylinders for moderate to heavy thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance. Features Max stroke length: 1,000 mm (39.4 in) Max thrust: 7,200 N (1,620 lbf) Ball and lead screw driven with 4, 5, 10, 16 mm leads Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Lead screw: carbon steel alloy, nut: bronze Helical gearing: alloy steel, case-hardened Guide cylinder: 6063-T6 aluminum, hard-anodized Thrust tube: 300 series stainless steel, 1/4 hard and ground Ballscrew and nut: heat-treated carbon steel alloy Belt/pulley: AT-5, polyurethane with steel tensile cords Options Standard or custom lengths to 1 mm Motor or screw brakes Threaded, spherical or clevis rod ends Environmental protective boot Timing belt, helical gear and inline direct transmission Flange, clevis, side and trunnion cylinder mounting types Magnetic home and limit sensors Linear potentiometer output

The EC3 Series provides robust electric cylinders for moderate to heavy thrust loads. Ball or lead screw types yield quiet operation, low backlash and high accuracy, with a choice of motor-to-screw reduction types. Exceptionally durable bearing and drive housings are available with optional environmental features to resist moisture and contaminants. The special design minimizes the need for routine maintenance.

Features

  • Max stroke length: 1,000 mm (39.4 in)
  • Max thrust: 7,200 N (1,620 lbf)
  • Ball and lead screw driven with 4, 5, 10, 16 mm leads
  • Stepper, brushless servo and custom motor options
  • Bearing/drive housing: 6063-T6 aluminum, anodized
  • Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized
  • Thrust bearings: angular contact, high thrust ball bearings
  • Lead screw: carbon steel alloy, nut: bronze
  • Helical gearing: alloy steel, case-hardened
  • Guide cylinder: 6063-T6 aluminum, hard-anodized
  • Thrust tube: 300 series stainless steel, 1/4 hard and ground
  • Ballscrew and nut: heat-treated carbon steel alloy
  • Belt/pulley: AT-5, polyurethane with steel tensile cords

Options

  • Standard or custom lengths to 1 mm
  • Motor or screw brakes
  • Threaded, spherical or clevis rod ends
  • Environmental protective boot
  • Timing belt, helical gear and inline direct transmission
  • Flange, clevis, side and trunnion cylinder mounting types
  • Magnetic home and limit sensors
  • Linear potentiometer output
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Actuators
Product Number EC3
Product Name Electric Linear Cylinders
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.97 to 39.37 inch (50 to 1000 mm)
Rated Speed 8 to 50 in/sec (12.19 to 76.2 m/min)
Rated Force 1620 lbs (735 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Linear Actuators - 9181350 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 3.94 inch (100 mm)
Rated Speed 0.3150 in/sec (0.4800 m/min)
View Details
STEPPER LINEAR ACTUATOR - 42Series Size 17 (34mm)-BSA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Drive Type Ball Screw
Motor Type DC
View Details
ASME-TMMA00100151PAS0010 Short Stroke Actuator - TUCANA - ETEL S.A.
Specs
Actuation Type Electrical
Rated Speed 39.37 in/sec (60 m/min)
Rated Force 2.59 lbs (1.17 kg)
View Details
Actuators - Linear Actuators - GL15N-034-HV-B10Q-A-C-N-N-Y - THK America, Inc.
Specs
Stroke or X-Axis Travel 4.45 inch (113 mm)
Rated Speed 19.69 in/sec (30 m/min)
Rated Force 132 lbs (60 kg)
View Details