Kollmorgen Corporation Electric Linear Cylinders N2

Description
The N2 Series is an economical, light-duty electric cylinder with a small package size designed for exceptional durability and ease-of-use. The complete system provides simple extend-retract motion, positioning either to predetermined stop locations or to an analog voltage input. Features Max stroke length: 571 mm (22 in) Max thrust: 2,670 N (600 lbf) Ball or lead screw drive: 2, 5 or 8 revolutions per inch pitch Stepper, servo and custom motor options Type 380 die-cast aluminum, epoxy-coated bearing housing Type 304 stainless steel, 1/4 hard, polished thrust tube Ball bearing support 6063 T-6 aluminum, hard-coated anodized and Teflon-impregnated cylinder housing Polyurethane wiper seal Carbon steel acme or ball screws Options Standard or custom lengths to 0.1 inch Threaded, eye, spherical or clevis rod ends Magnetic home and limit sensors Water resistant option Linear potentiometer output
Description
The N2 Series is an economical, light-duty electric cylinder with a small package size designed for exceptional durability and ease-of-use. The complete system provides simple extend-retract motion, positioning either to predetermined stop locations or to an analog voltage input. Features Max stroke length: 571 mm (22 in) Max thrust: 2,670 N (600 lbf) Ball or lead screw drive: 2, 5 or 8 revolutions per inch pitch Stepper, servo and custom motor options Type 380 die-cast aluminum, epoxy-coated bearing housing Type 304 stainless steel, 1/4 hard, polished thrust tube Ball bearing support 6063 T-6 aluminum, hard-coated anodized and Teflon-impregnated cylinder housing Polyurethane wiper seal Carbon steel acme or ball screws Options Standard or custom lengths to 0.1 inch Threaded, eye, spherical or clevis rod ends Magnetic home and limit sensors Water resistant option Linear potentiometer output

Suppliers

Company
Product
Description
Supplier Links
Electric Linear Cylinders - N2 - Kollmorgen Corporation
Radford, VA, USA
Electric Linear Cylinders
N2
Electric Linear Cylinders N2
The N2 Series is an economical, light-duty electric cylinder with a small package size designed for exceptional durability and ease-of-use. The complete system provides simple extend-retract motion, positioning either to predetermined stop locations or to an analog voltage input. Features Max stroke length: 571 mm (22 in) Max thrust: 2,670 N (600 lbf) Ball or lead screw drive: 2, 5 or 8 revolutions per inch pitch Stepper, servo and custom motor options Type 380 die-cast aluminum, epoxy-coated bearing housing Type 304 stainless steel, 1/4 hard, polished thrust tube Ball bearing support 6063 T-6 aluminum, hard-coated anodized and Teflon-impregnated cylinder housing Polyurethane wiper seal Carbon steel acme or ball screws Options Standard or custom lengths to 0.1 inch Threaded, eye, spherical or clevis rod ends Magnetic home and limit sensors Water resistant option Linear potentiometer output

The N2 Series is an economical, light-duty electric cylinder with a small package size designed for exceptional durability and ease-of-use. The complete system provides simple extend-retract motion, positioning either to predetermined stop locations or to an analog voltage input.

Features

  • Max stroke length: 571 mm (22 in)
  • Max thrust: 2,670 N (600 lbf)
  • Ball or lead screw drive: 2, 5 or 8 revolutions per inch pitch
  • Stepper, servo and custom motor options
  • Type 380 die-cast aluminum, epoxy-coated bearing housing
  • Type 304 stainless steel, 1/4 hard, polished thrust tube
  • Ball bearing support
  • 6063 T-6 aluminum, hard-coated anodized and Teflon-impregnated cylinder housing
  • Polyurethane wiper seal
  • Carbon steel acme or ball screws

Options

  • Standard or custom lengths to 0.1 inch
  • Threaded, eye, spherical or clevis rod ends
  • Magnetic home and limit sensors
  • Water resistant option
  • Linear potentiometer output
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Linear Actuators
Product Number N2
Product Name Electric Linear Cylinders
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 2 to 22.5 inch (50.8 to 571 mm)
Rated Speed 12 to 30 in/sec (18.29 to 45.72 m/min)
Rated Force 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ballscrew Linear Actuator - DL20-45-ST-C-PH - Isotech, Inc.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.0 to 3.94 inch (0.0 to 100 mm)
Drive Type Lead Screw/ACME Screw; Ball Screw
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 348 lbs (158 kg)
Drive Type Lead Screw/ACME Screw
View Details
Electric Linear Actuators - 1971078 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Force 3.19 lbs (1.45 kg)
View Details