BEI Sensors Datasheets for Absolute Rotary Encoders
Absolute rotary encoders use optical, mechanical, or magnetic indexing for angular measurement. They do not lose their position after power-down, but instead provide absolute position upon power-up without requiring a home cycle or any shaft rotation.
Absolute Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| 58mm absolute encoders, solid or hollow through shaft, available with the standard communication interfaces | |
| An Industry First: BEI Releases UL & ATEX rated Explosion Proof Hollow Shaft Encoder BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder,... | |
| A range of encoders resistant to the shocks and important vibrations and developed for severe and/or corrosive environments: iron and steel industry, industry of paper, agroalimentary… Mechanics available in hollow... | |
| A range of encoders resistant to the shocks and important vibrations and developed for severe and/or corrosive environments: iron and steel industry, industry of paper... Also available in version stainless... | |
| An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate... | |
| Built on the same rugged design as the incremental model, the HS35 Absolute Encoder is available with various output options including Gray Code and Natural Binary. Designed with a cast... | |
| Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the... | |
| Delivering an absolute position, POSATEXTM singel or multi turn encoders are certified EEx d IIC T6, they have been developped for category 2 applications: zone 1 (gas) and 21 (dust)... | |
| New range of compact multiturn encoder with, besides the position, integrated intelligent additional function (speed, electronic limit switches, incremental channels) | |
| The 200mm CHML encoder has been designed for special heavy duty applications; glass mill, steel mill, locks | |
| The H25 is the flagship of the BEI Industrial Encoder Division product line. It was designed from the ground up for the industrial machine tool marketplace. The H25 offers features... | |
| The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI... | |
| The H25X series single turn encoder is designed for those applications that require 14 or 15 bits of resolution in a compact, easy-to-integrate package. Gray Code and Natural Binary outputs... | |
| The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing... | |
| The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without... | |
| The HS35 combines the rugged, heavy duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13... | |
| The L18 absolute encoder provides system designers with high pre-cision in a small, lightweight package. This small industrial encoder features a 13-bit absolute SSI output in a 1.8-inch servo package. | |
| These encoders have been developed in an objective of rationalization of range and level of unequalled quality. These standard products are available in solid shaft and hollow in connection SSI... |