BEI Sensors Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| This cable assembly consists of 14 conductors plus shield drain within an abrasion-resistant PVC jacket for a durable cable for a variety of applications. | |
| This cable assembly consists of 17 conductors (AWG 26) with an overall shield. Extra large conductors (AWG 22) for power and signal ground, all within an abrasion-resistant PVC jacket create... | |
| This cable assembly consists of six conductors plus shield drain within an abrasion-resistant PVC jacket for a durable cable for a variety of applications. | |
| This cable assembly is built using high quality custom BEI standard cable consisting of four, low capacitance twisted pairs (AWG 24) with an overall shield, provides excellent noise immunity. Extra... |