BEI Sensors Datasheets for Rotary Position Sensors
Rotary position sensors include potentiometers, resolvers and a variety of magnetic and capacitive technologies. Sensors are designed for angular displacement less than one turn or for multiturn displacement.
Rotary Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| BEI Duncan Electronics' rotary potentiometric solutions offer customers a range of options that can resolve up to 3600 degrees (10-turns) of motion, meet IP66/67 sealing requirements, and provide operational life... | |
| BEI Sensors’ new Model 9960 Hall effect rotary position sensor is available in numerous standard configurations with fast, one week delivery for small quantities. Available configurations include various termination options,... | |
| Hall Effect technology, one the latest additions to BEI Duncan Electronics' product line, addresses customer requirements for high performance, non-contacting rotary sensor solutions. Our non-contacting design features a standard operational... | |
| Non-contacting technology, output signal choices, analog, PWM, CAN bus | |
| The BEI Duncan 5320 Series offers a highly reliable rotary potentiometer sensor that can be easily integrated or re-packaged into a wide variety of existing and new applications. The new... |