BEI Sensors Incremental Optical Encoder HS35

Description
The HS35 combines the rugged, heavy duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a sealed connector or cable gland. The HS35 accommodates shafts up to 1" in diameter. With optional insulating inserts, it can be mounted on smaller diameter shafts. It can be mounted on a through shaft or a blind shaft with a closed cover to maintain its environmental rating. The HS35 is also available with a dual output option (inset) to provide redundant encoder signals, dual resolutions, or to supply two separate controllers from a single encoder. Applications include motor feedback and vector control, printing industries, robotic control, oil service industries, and web process control.
Datasheet
Description
The HS35 combines the rugged, heavy duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a sealed connector or cable gland. The HS35 accommodates shafts up to 1" in diameter. With optional insulating inserts, it can be mounted on smaller diameter shafts. It can be mounted on a through shaft or a blind shaft with a closed cover to maintain its environmental rating. The HS35 is also available with a dual output option (inset) to provide redundant encoder signals, dual resolutions, or to supply two separate controllers from a single encoder. Applications include motor feedback and vector control, printing industries, robotic control, oil service industries, and web process control.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incremental Optical Encoder - HS35 - BEI Sensors
Thousand Oaks, CA, USA
Incremental Optical Encoder
HS35
Incremental Optical Encoder HS35
The HS35 combines the rugged, heavy duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a sealed connector or cable gland. The HS35 accommodates shafts up to 1" in diameter. With optional insulating inserts, it can be mounted on smaller diameter shafts. It can be mounted on a through shaft or a blind shaft with a closed cover to maintain its environmental rating. The HS35 is also available with a dual output option (inset) to provide redundant encoder signals, dual resolutions, or to supply two separate controllers from a single encoder. Applications include motor feedback and vector control, printing industries, robotic control, oil service industries, and web process control.

The HS35 combines the rugged, heavy duty features usually associated with shafted encoders into a hollow shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65 environmental ratings, a rugged metal housing, and a sealed connector or cable gland. The HS35 accommodates shafts up to 1" in diameter. With optional insulating inserts, it can be mounted on smaller diameter shafts. It can be mounted on a through shaft or a blind shaft with a closed cover to maintain its environmental rating. The HS35 is also available with a dual output option (inset) to provide redundant encoder signals, dual resolutions, or to supply two separate controllers from a single encoder. Applications include motor feedback and vector control, printing industries, robotic control, oil service industries, and web process control.

Supplier's Site Datasheet
Absolute Single-Turn Optical Encoder - HS35 - BEI Sensors
Thousand Oaks, CA, USA
Absolute Single-Turn Optical Encoder
HS35
Absolute Single-Turn Optical Encoder HS35
Built on the same rugged design as the incremental model, the HS35 Absolute Encoder is available with various output options including Gray Code and Natural Binary. Designed with a cast aluminum housing, a sealed connector and shaft seals, it carries an IP65 environmental rating. With the optional insulating inserts, it can be mounted on smaller diameter shafts. It is designed for either a through shaft mounting or blind shaft.

Built on the same rugged design as the incremental model, the HS35 Absolute Encoder is available with various output options including Gray Code and Natural Binary. Designed with a cast aluminum housing, a sealed connector and shaft seals, it carries an IP65 environmental rating. With the optional insulating inserts, it can be mounted on smaller diameter shafts. It is designed for either a through shaft mounting or blind shaft.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors BEI Sensors
Product Category Rotary Encoders Rotary Encoders
Product Number HS35 HS35
Product Name Incremental Optical Encoder Absolute Single-Turn Optical Encoder
Encoder Technology Optical Optical
Encoder Type Absolute Absolute
Features Hollow Shaft Hollow Shaft; Intrinsically Safe
Absolute Encoder Output Code Gray; Binary
Output Signal Parallel Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 260 Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
View Details
M-Sense12A Autoclavable Encoder - M Sense12Ai - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Miniature Absolute Encoder - A19 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary
View Details