These encoders have been developed in an objective of rationalization of range and level of unequalled quality. These standard products are available in solid shaft and hollow in connection SSI and the bus ground.
| BEI Sensors | |
|---|---|
| Product Category | Rotary Encoders |
| Product Number | MHK5 |
| Product Name | Blue Range CANopen Absolute Multi-Turn Encoder |
| Encoder Technology | Mechanical |
| Encoder Type | Absolute |
| Features | Hollow Shaft |
| Absolute Encoder Output Code | Binary |
| Output Signal | CANbus (optional feature); DeviceNet (optional feature); Profibus (optional feature) |