BEI Sensors Datasheets for Incremental Rotary Encoders
Incremental rotary encoders are multi-turn sensors that use optical, mechanical, or magnetic index-counting for angular measurement. They contain no absolute reference, but instead count relative to the turn-on position.
Incremental Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| An Industry First: BEI Releases UL & ATEX rated Explosion Proof Hollow Shaft Encoder BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder,... | |
| After the success of the marketing of its flame-proof encoders, BEI IDEACOD launches INTRATEX: range of incrémental encoders with intrinsic safety. These encoders are especially designed for explosive atmosphere gas... | |
| By the time you have read this first sentence, you could have installed BEI's model MX15 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX15... | |
| By the time you have read this first sentence, you could have installed BEI's model MX21 INSTA-MOUNT™ modular optical encoder. In addition to its quick and easy installation, the MX21... | |
| Compactness, wide range of resolutions, industrial sealing, electronic standards, these characteristics made encoders COMPACTIS of BEI IDEACOD perfectly adapted for light industrial applications. | |
| Delivering pulses, PULSATEXTM encoders are available with a 12mm solid shaft or a 30mm hollow through shaft. Certified EEx d IIC T6, they have been developped for category 2 applications:... | |
| Offering a speed in the form of impulses and/or an analogical tension, encoders VELATEX are labeled EEx D IIC T6. Ideal for an operation of category 2 zone 1 gas... | |
| The 200 mm NHML encoder has been designed for special heavy duty application; Glass mill, steel mill, locks. | |
| The 200mm CHML encoder has been designed for special heavy duty applications; glass mill, steel mill, locks. | |
| The E25 has been designed as a light duty encoder for applications such as robotics, precision computer peripherals and OEM motors and controls. It is designed with an integrated mounting... | |
| The EX11 Series was developed to provide a high precision, low cost enclosed shaft encoder for light duty appliciations. The EX11 offers benefits of the Opto-ASIC desgin with 1024 line... | |
| The EX15 Series was developed to provide a high precision, enclosed shaft encoder for light duty and small applications. The EX15 boasts 1024 line counts in a miniature 1.54" diameter... | |
| The H20 is an all metal, extremely rugged encoder designed to economically fill the resolution range up to 2048 cycles per turn. This compact unit features a shock resistant disc,... | |
| The H25 is the flagship of the BEI Industrial Encoder Division product line. It was designed from the ground up for the industrial machine tool marketplace. The H25 offers features... | |
| The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI... | |
| The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the... | |
| The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65... | |
| The incremental encoders ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled emission... | |
| The L15 provides the industrial marketplace with a rugged high-resolution encoder in a compact size 15 servo package. Engineered with robust interpolative electronics, the L15 offers up to 40,640 cycles... | |
| The L25 is a lighter duty version of BEI's H25 optical encoder. Incorporating the same high quality optics and electronics as the H25, the L25 also offers low starting torque. | |
| The M58 is a rugged industrial grade metric incremental encoder providing a unique combination of performance and flexibility. The M58 features a wide range of resolutions, up to 80,000 cycles... | |
| The PM Series Panel Mount Encoder was developed to provide control manually. It is interchangeable with standard potentiometer type panel mounting, yet provides direct digital accuracy without A/D conversion and... | |
| The Tacho-encoder - Opto-tacho ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled emission... | |
| This incremental encoder range is innovative in more than one way. Its performances in terms of temperature behaviour, mechanical resistance and output frequency, its development based on the flexibility of... |