BEI Sensors Absolute Optical Encoder H25X

Description
The H25X series single turn encoder is designed for those applications that require 14 or 15 bits of resolution in a compact, easy-to-integrate package. Gray Code and Natural Binary outputs are available for installations using a parallel input with the controller. For simplic-ity of data transmission, ease of cabling and better noise immu-nity, an SSI (Serial Synchronous Interface) is also offered. This encoder works with the BEI Serial-to-Parallel converter, allowing for system upgrades from parallel output to SSI. The H25X is built to the exacting mechanical standards used with the H25 design, including: dual preloaded ABEC 7 bearings; matched thermal coefficients on critical components and electronically centered code disks for high accuracy and stability over a range of environments. Specify the H25X when you need high pointing accuracy and ruggedness in a 14 or 15 bit absolute encoder for your telescope, antenna, robotics, material handling or general industrial automation.
Datasheet
Description
The H25X series single turn encoder is designed for those applications that require 14 or 15 bits of resolution in a compact, easy-to-integrate package. Gray Code and Natural Binary outputs are available for installations using a parallel input with the controller. For simplic-ity of data transmission, ease of cabling and better noise immu-nity, an SSI (Serial Synchronous Interface) is also offered. This encoder works with the BEI Serial-to-Parallel converter, allowing for system upgrades from parallel output to SSI. The H25X is built to the exacting mechanical standards used with the H25 design, including: dual preloaded ABEC 7 bearings; matched thermal coefficients on critical components and electronically centered code disks for high accuracy and stability over a range of environments. Specify the H25X when you need high pointing accuracy and ruggedness in a 14 or 15 bit absolute encoder for your telescope, antenna, robotics, material handling or general industrial automation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thousand Oaks, CA, USA
Absolute Optical Encoder
H25X
Absolute Optical Encoder H25X
The H25X series single turn encoder is designed for those applications that require 14 or 15 bits of resolution in a compact, easy-to-integrate package. Gray Code and Natural Binary outputs are available for installations using a parallel input with the controller. For simplic-ity of data transmission, ease of cabling and better noise immu-nity, an SSI (Serial Synchronous Interface) is also offered. This encoder works with the BEI Serial-to-Parallel converter, allowing for system upgrades from parallel output to SSI. The H25X is built to the exacting mechanical standards used with the H25 design, including: dual preloaded ABEC 7 bearings; matched thermal coefficients on critical components and electronically centered code disks for high accuracy and stability over a range of environments. Specify the H25X when you need high pointing accuracy and ruggedness in a 14 or 15 bit absolute encoder for your telescope, antenna, robotics, material handling or general industrial automation.

The H25X series single turn encoder is
designed for those applications that
require 14 or 15 bits of resolution
in a compact, easy-to-integrate
package. Gray Code and Natural
Binary outputs are available for
installations using a parallel input
with the controller. For simplic-ity of data transmission, ease of
cabling and better noise immu-nity, an SSI (Serial Synchronous
Interface) is also offered. This
encoder works with the BEI Serial-to-Parallel converter, allowing for system
upgrades from parallel output to SSI.
The H25X is built to the exacting mechanical standards used with the H25 design,
including: dual preloaded ABEC 7 bearings; matched thermal coefficients on critical
components and electronically centered code disks for high accuracy and stability over
a range of environments. Specify the H25X when you need high pointing accuracy and
ruggedness in a 14 or 15 bit absolute encoder for your telescope, antenna, robotics,
material handling or general industrial automation.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Rotary Encoders
Product Number H25X
Product Name Absolute Optical Encoder
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary
Encoder Output Pulse & Direction
Output Signal Serial
Unlock Full Specs
to access all available technical data

Similar Products

Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details