BEI Sensors Absolute Optical Encoder L18

Description
The L18 absolute encoder provides system designers with high pre-cision in a small, lightweight package. This small industrial encoder features a 13-bit absolute SSI output in a 1.8-inch servo package. The L18 encoder contains field-proven ASIC electronics, sealed bearings and BEI’s accurate code disk in an all metal housing to ensure its ruggedness and reliability. Ideal for space or weight lim-ited applications requiring high accuracy, including semiconductor fabrication, mobile platforms and industrial robotics.
Datasheet
Description
The L18 absolute encoder provides system designers with high pre-cision in a small, lightweight package. This small industrial encoder features a 13-bit absolute SSI output in a 1.8-inch servo package. The L18 encoder contains field-proven ASIC electronics, sealed bearings and BEI’s accurate code disk in an all metal housing to ensure its ruggedness and reliability. Ideal for space or weight lim-ited applications requiring high accuracy, including semiconductor fabrication, mobile platforms and industrial robotics.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thousand Oaks, CA, USA
Absolute Optical Encoder
L18
Absolute Optical Encoder L18
The L18 absolute encoder provides system designers with high pre-cision in a small, lightweight package. This small industrial encoder features a 13-bit absolute SSI output in a 1.8-inch servo package. The L18 encoder contains field-proven ASIC electronics, sealed bearings and BEI’s accurate code disk in an all metal housing to ensure its ruggedness and reliability. Ideal for space or weight lim-ited applications requiring high accuracy, including semiconductor fabrication, mobile platforms and industrial robotics.

The L18 absolute encoder provides system designers with high pre-cision in a small, lightweight package. This small industrial encoder
features a 13-bit absolute SSI output in a 1.8-inch servo package.
The L18 encoder contains field-proven ASIC electronics, sealed
bearings and BEI’s accurate code disk in an all metal housing to
ensure its ruggedness and reliability. Ideal for space or weight lim-ited applications requiring high accuracy, including semiconductor
fabrication, mobile platforms and industrial robotics.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Rotary Encoders
Product Number L18
Product Name Absolute Optical Encoder
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary
Encoder Output Pulse & Direction
Output Signal Serial
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-1024 - Encoders Series IE2-1024 magnetic Encoder, digital outputs 2 channels, 64 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Hollow Shaft Incremental Encoder - 8235H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
PHM5 SSI Absolute Multi Turn Encoders -  - Sensata Technologies
Specs
Encoder Type Absolute; Multiturn
Shaft Speed 6000 rpm
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details